EN
  • EN
  • DE

24LC216

Part No 24LC216
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152037-24LC216
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC216 CAD Model

Description

Microchip Technology's 24LC216 I<sup>2C-Compatible Serial EEPROM

The 24LC216 is a high-performance 16Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry-leading manufacturer, Microchip Technology. Designed with versatility in mind, this robust memory module utilizes the I<sup>2C (Inter-Integrated Circuit) bus protocol, which ensures seamless integration into a wide array of embedded systems and electronic devices.

Featuring a sizable 16-Kilobit (2 Kbyte) storage capacity, the 24LC216 is partitioned into eight pages of 256 bytes each, providing ample space for configuration parameters, device identification data, and small application logs. Its byte-level serial interface allows for efficient data transfer, making it an ideal choice for low-power and compact applications where data integrity and reliability are crucial.

The device operates across a broad voltage range of 2.5V to 5.5V, accommodating various system power levels and ensuring compatibility with both 5V and 3.3V logic levels. This flexibility makes the 24LC216 suitable for diverse market segments, including consumer electronics, automotive, industrial control systems, and medical devices.

Key features of the 24LC216 include:

  • Low-power consumption: The device is engineered for energy efficiency, which is essential for battery-operated and portable devices.
  • High endurance: The EEPROM cells of the 24LC216 are rated for over one million erase/write cycles, ensuring a long operational lifespan.
  • Data retention: It guarantees data retention for over 200 years, providing a reliable non-volatile storage solution.
  • Write protection: A dedicated write-protect pin prevents inadvertent writes, safeguarding stored data against accidental modification.
  • Fast write times: With a write cycle time of only 5 ms, the 24LC216 allows for rapid data updates.

The 24LC216 is available in several package options, including the industry-standard 8-pin PDIP, SOIC, and TSSOP packages. Its small form factor and low pin count make it easy to incorporate into space-constrained designs without compromising functionality or performance.

By choosing the Microchip Technology 24LC216 EEPROM, designers and engineers are assured of a reliable, high-quality memory component that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess