Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Intel
Series Intel®LXT1672x
Package Bulk
Product Status Active
Function Deserializer
Data Rate 11.1Gbps
Number of Inputs 16
Number of Outputs 1
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 142-BGA
Supplier Device Package 142-BGA (10x10)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 748576-RCLXT16727FE
Ultra Librarian 3D Model Ultra Librarian RCLXT16727FE CAD Model

Description

The RCLXT16727FE is a deserializer integrated circuit from Intel.

  • Series: Intel LXT1672x
  • Mounting Type: Surface Mount
  • Package: Bulk
  • Standard Package Quantity: 1
  • Number of Inputs: 16
  • Number of Outputs: 1
  • Data Rate: 11.1Gbps
  • Voltage Supply: 3.3V
  • Package / Case: 142-BGA
  • Supplier Device Package: 142-BGA (10x10)
  • MSL: 3 (168 Hours)
  • REACH Status: Vendor undefined
  • HTSUS Code: 0000.00.0000
  • Status: Active

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 56-TSSOP
Lowest to $31.0748
ECAD model for FIN3383MTDX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 32MLP
Lowest to $0.8680
ECAD model for FIN12ACMLX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 42BGA
Need more? Email Us
ECAD model for FIN12ACGFX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 48-TSSOP
Lowest to $1.3248
ECAD model for FIN1217MTDX
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIAL 48TSSOP
Lowest to $5.0986
ECAD model for FIN1215MTDX
Texas Instruments
IC SERIALIZER 10BIT 49FBGA / LVDS Serializer 660Mbps 0.29V 49-Pin NFBGA Tray
Need more? Email Us
ECAD model for SCAN921023SLC/NOPB
Texas Instruments
IC MPL1 SERIALIZER 24BIT 40X2QFN / 24-Bit RGB Display Interface Serializer with Optional Dithering
Lowest to $7.2748
ECAD model for LM2512ASN/NOPB
Texas Instruments
IC SERIAL/DESERIAL 10:1 28-SSOP / LVDS Deserializer 660Mbps 28-Pin SSOP T/R
Lowest to $17.9781
ECAD model for SN65LV1224ADBRG4
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 40MLP
Lowest to $2.5010
ECAD model for FIN224ACMLX

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $141.6026 $141.6026
2+ $137.0349 $274.0698
3+ $132.4672 $397.4016
4+ $118.7641 $475.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention