EN
  • EN
  • DE

SCAN921023SLC/NOPB

Part No SCAN921023SLC/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10BIT 49FBGA / LVDS Serializer 660Mbps 0.29V 49-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Function Serializer
Data Rate 660Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 49-LFBGA
Manufacturer Package 49-BGA (7x7)
Win Source Part Number 793987-SCAN921023SLC/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name SCAN921023
Introduction Date April 01, 2001
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SCAN921023SLC/NOPB CAD Model

Description

The SCAN921023SLC/NOPB is a high-performance, versatile integrated circuit from Texas Instruments, designed to cater to the rigorous demands of high-speed signal processing and data communication. This device is part of Texas Instruments' extensive line of scan-path linkers and serializers/deserializers, known for their reliability and cutting-edge technology.

Key Features

  • High-Speed Data Transmission: The SCAN921023SLC/NOPB is capable of handling high-speed data transmission, making it ideal for applications that require rapid data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be energy-efficient, minimizing power consumption and heat generation, which is crucial for maintaining system stability and longevity.
  • Robust Serial Link: The product features a robust serial link that ensures data integrity even under challenging conditions, providing a reliable communication channel between devices.
  • Compatibility: It is compatible with a wide range of Texas Instruments processors and controllers, offering a seamless integration experience for system designers and engineers.

Applications

The SCAN921023SLC/NOPB is suitable for a variety of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • High-speed data processing units

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SCAN921023SLC/NOPB is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. The device also comes with the assurance of Texas Instruments' support and warranty, providing peace of mind to customers.

Environmental Compliance

The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility. Customers can be confident that they are choosing a product that not only delivers exceptional performance but also aligns with modern environmental standards.

You May Also Be Interested in

Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Analog Devices Inc.
IC
Lowest to $21.1376
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.2852 $59.2852
3+ $48.6442 $145.9326
4+ $47.1241 $188.4964
5+ $45.6040 $228.0200
6+ $44.0838 $264.5028
8+ $39.5234 $316.1872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess