EN
  • EN
  • DE

FIN12ACGFX

Part No FIN12ACGFX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER/DESERIALIZER 42BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Serializer/Deserializer
Data Rate 560Mbps
Input Type LVCMOS
Output Type LVCMOS
Number of Inputs 12
Number of Outputs 12
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -30°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 42-USS-BGA (3.5x4.5)
Win Source Part Number 134276-FIN12ACGFX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIN12ACGFX CAD Model

Description

The Fairchild/ON Semiconductor integrated circuit is a Serializer/Deserializer.

  • Inputs: 12
  • Outputs: 12 LVCMOS
  • Packaging: Reel - TR
  • Mounting Type: SMD (SMT)
  • Data Rate: 560Mbps
  • Input Type: LVCMOS
  • Status: Obsolete (EOL)
  • Temperature Range: -30°C to 70°C (TA)
  • Package: 42-USS-BGA (3.5x4.5)
  • Operating Voltage: 1.65 V to 3.6 V
  • Supply/Demand: Limited

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess