EN
  • EN
  • DE

TMMDB3TG

Part No TMMDB3TG
Manufacturer STMicroelectronics
Catalog Diacs, Sidacs
Description DIAC 30-34V 2A MINIMELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 30 to 34V
Current - Breakover 15μA
Current - Peak Output 2A
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package Mini MELF
Win Source Part Number 054409-TMMDB3TG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMMDB3TG CAD Model

Description

The TMMDB3TG from STMicroelectronics is a high-performance, surface-mount, bidirectional Transil diode designed to provide robust protection for electronic devices against voltage transients induced by inductive load switching and lightning surges. This compact and efficient component is an essential safeguard for sensitive circuits, ensuring the longevity and reliability of a wide array of applications.

Key Features

  • Transient Voltage Suppression: The TMMDB3TG is specifically engineered to protect against transient overvoltage events, making it ideal for applications where voltage spikes can occur.
  • Low Leakage Current: With its low leakage current, this diode ensures minimal power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Fast Response Time: The diode's quick response to transient events helps to prevent damage to sensitive components, preserving the integrity and performance of the electronic device.
  • High Surge Capability: The TMMDB3TG is capable of withstanding high surge currents, providing reliable protection even under severe transient conditions.
  • Surface-Mount Package: Its small form factor allows for easy integration into a variety of circuit designs without requiring significant board space.

Applications

The versatility of the TMMDB3TG makes it suitable for a wide range of applications, including:

  • Telecommunication systems
  • Computer interfaces
  • Power supply units
  • Portable electronics
  • Industrial control systems

Technical Specifications

The TMMDB3TG boasts a range of technical specifications designed for optimal performance:

  • Peak Pulse Power Dissipation: 600 W (10/1000 µs)
  • Stand-off Voltage: 3.3 V
  • Breakdown Voltage Range: 3.67 V to 4.07 V
  • Clamping Voltage: 7.2 V at 10 A
  • Maximum Reverse Leakage at Stand-off Voltage: 2 µA
  • ESD Immunity: IEC 61000-4-2 (15 kV air, 8 kV contact)

With its robust construction and advanced protection capabilities, the TMMDB3TG is an excellent choice for designers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 200-230V 1A DO-15
Need more? Email Us
ON Semiconductor
DIAC/SIDAC 150-170V 900MA AXIAL
Need more? Email Us
ON Semiconductor
DIAC/SIDAC 110-130V 1A AXIAL
Need more? Email Us
ON Semiconductor
DIAC/SIDAC 150-170V 900MA AXIAL
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 190-215V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 200-230V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A TO-92
Need more? Email Us
ON Semiconductor
DIAC/SIDAC 110-130V 1A AXIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3226 $50.0030
380+ $0.2647 $100.5860
590+ $0.2564 $151.2760
810+ $0.2482 $201.0420
1,045+ $0.2399 $250.6955
1,395+ $0.2151 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,080 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess