EN
  • EN
  • DE

LM2512ASN/NOPB

Part No LM2512ASN/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC MPL1 SERIALIZER 24BIT 40X2QFN / 24-Bit RGB Display Interface Serializer with Optional Dithering
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Serializer
Data Rate 468Mbps
Input Type LVCMOS
Output Type MPL
Number of Inputs 28
Number of Outputs 3
Operating Supply Voltage 1.6 V ~ 3 V
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 40-XFQFN Exposed Pad
Manufacturer Package 40-X2QFN (6x6)
Win Source Part Number 778710-LM2512ASN/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2512A
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2512ASN/NOPB CAD Model

Description

The LM2512ASN/NOPB is a state-of-the-art mobile pixel link (MPL) level 2 serializer developed by Texas Instruments. This high-performance component is designed to meet the increasing demand for higher data throughput and reduced electromagnetic interference (EMI) in mobile phones and other portable devices.

Key Features

  • Interface: The device features a Mobile Pixel Link (MPL) interface, which is specifically tailored for mobile applications. It provides a high-speed serial interface between the baseband or application processor and the display module.
  • Data Rate: With a typical data rate of up to 415 Mbps, the LM2512ASN/NOPB is capable of driving high-resolution displays without compromising on performance.
  • EMI Reduction: The serializer includes an internal spread spectrum clock generator, which significantly reduces electromagnetic interference, thus simplifying system design and helping to meet stringent EMI requirements.
  • Power Efficiency: Designed for low power operation, the LM2512ASN/NOPB helps in extending battery life in portable devices, which is crucial for user experience and device longevity.
  • Compact Packaging: The product is available in a small, 24-pin LLP package, making it suitable for space-constrained applications.

Applications

The LM2512ASN/NOPB is ideal for a variety of applications that require high-speed data transfer and compact design. Some of the typical applications include:

  • Smartphones
  • Tablets
  • Portable media players
  • Other handheld devices with display modules

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM2512ASN/NOPB is no exception, as it is designed to meet the rigorous standards set forth by the industry. With its robust design and advanced technology, this product ensures consistent performance and longevity in the field.

Environmental Compliance

The "NOPB" designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability and safety.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4954 $51.9632
19+ $5.3296 $101.2624
30+ $5.1630 $154.8900
41+ $4.9965 $204.8565
52+ $4.8299 $251.1548
70+ $4.3303 $303.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess