EN
  • EN
  • DE

SPC5-UDEDEBG

Part No SPC5-UDEDEBG
Manufacturer STMicroelectronics
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr STMicroelectronics
Type License
Applications Programming
License Length Perpetual
License - User Details Unlimited Connections
Operating System Windows XP, Vista, 7, 8
For Use With/Related Products SPC5
Base Product Number SPC5
Other Names 497-15976
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8523.49.4000
Win Source Part Number 1283166-SPC5-UDEDEBG
Ultra Librarian 3D Model Ultra Librarian SPC5-UDEDEBG CAD Model

Description

The SPC5-UDEDEBG is a high-performance debugging probe designed by STMicroelectronics to provide advanced debugging and system analysis capabilities for the SPC5x family of automotive microcontrollers. This tool is essential for developers working on complex applications where reliability and performance are critical, such as automotive control units, powertrain systems, and safety devices.

Key Features

  • Extensive Compatibility: The SPC5-UDEDEBG is compatible with a wide range of SPC5 microcontrollers, making it a versatile tool for various automotive applications.
  • Advanced Debugging: It supports standard debugging features such as breakpoints, watchpoints, and step execution to facilitate comprehensive software debugging.
  • High-Speed Data Exchange: Equipped with a high-speed USB connection, the probe ensures fast data transfer between the host computer and the target microcontroller for efficient development cycles.
  • Real-Time Analysis: The probe offers real-time data capture and analysis, which is crucial for optimizing system performance and diagnosing complex issues in real-time applications.
  • Easy Integration: The SPC5-UDEDEBG seamlessly integrates with ST's development environment and other third-party tools, providing a smooth development experience.
  • Flexible Power Options: It can be powered directly via the USB interface, eliminating the need for an external power supply and simplifying the setup.

Applications

The SPC5-UDEDEBG probe is specifically designed for automotive applications, but its robustness and feature set make it suitable for a wide range of industries that require high-reliability microcontroller solutions. This includes:

  • Automotive engine control units (ECUs)
  • Transmission control modules
  • Anti-lock braking systems (ABS)
  • Airbag systems
  • Advanced driver-assistance systems (ADAS)

Support and Resources

STMicroelectronics provides comprehensive support for the SPC5-UDEDEBG, including detailed documentation, software updates, and technical assistance to ensure developers can fully leverage the tool's capabilities. A variety of resources, such as application notes, user manuals, and example projects, are available to accelerate development and reduce time to market.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,329.3234 $1,329.3234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess