EN
  • EN
  • DE
  • IT

P80C32EBBB

Part No P80C32EBBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343298-P80C32EBBB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C32EBBB CAD Model

Description

The NXP P80C32EBBB is a high-performance microcontroller that belongs to the 80C51 microcontroller family. This robust 8-bit microcontroller offers a versatile solution for embedded systems that require low power consumption, high integration, and a wide range of peripherals. It is particularly well-suited for industrial control, automotive applications, and any system that demands reliable operation under harsh conditions.

Key Features

  • Core Processor: The P80C32EBBB is built around the 80C51 core, which is known for its simplicity and efficiency in handling a variety of tasks. This core supports a wide range of instructions that enable complex operations to be executed quickly and efficiently.
  • Operating Frequency: It operates at a frequency of up to 16 MHz, providing a balance between speed and power consumption, making it an ideal choice for battery-operated devices.
  • Memory: The device comes with 128 bytes of RAM and supports external memory expansion, allowing developers to scale their applications according to system requirements.
  • I/O Ports: It features four 8-bit I/O ports, totaling 32 I/O lines, which can be programmed to meet the needs of various input/output operations, thus providing ample connectivity options for peripherals and other components.
  • Timers: Equipped with two 16-bit timers/counters, the P80C32EBBB is capable of precise timing operations, which are essential for tasks like event counting, pulse generation, and time measurement.
  • Serial Communication: The inclusion of a full-duplex UART (Universal Asynchronous Receiver/Transmitter) facilitates serial communication, allowing for easy data exchange with other microcontrollers, computers, and peripheral devices.
  • Power-Saving Modes: It provides several power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the microcontroller is not actively processing tasks.

Applications

The versatility of the NXP P80C32EBBB makes it suitable for a wide array of applications. These include, but are not limited to, automation systems, consumer electronics, automotive systems, communication devices, and any application that requires a reliable and efficient microcontroller for control and processing tasks.

Conclusion

Overall, the NXP P80C32EBBB stands out as a microcontroller that combines performance, flexibility, and reliability. Its robust feature set and adherence to the industry-standard 80C51 architecture make it a go-to choice for engineers and developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess