Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Intel
Series 8206
Package Bulk
Product Status Active
Logic Type Error Detection and Correction
Supply Voltage 4.5V ~ 5.5V
Number of Bits 3
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 68-CLCC
Supplier Device Package 68-CLCC
Base Product Number R8206
Standard Package 8 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 931465-R8206
Ultra Librarian 3D Model Ultra Librarian R8206 CAD Model

Description

The Intel 931465-R8206 is a specialty logic integrated circuit designed for error detection and correction.

  • Category: Integrated Circuits (ICs) - Logic - Specialty Logic
  • Series: 8206
  • Package: bulk
  • Standard Package: 8 pieces
  • Logic Type: 3-bit
  • Supply Voltage: 4.5V to 5.5V
  • Mounting: surface mountable
  • Package/Case: 68-CLCC
  • Supplier Device Package: 68-CLCC
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

Microchip Technology
IC LINEDRIVER/RCVR CML DIFF 8MLF / Single Transmitter/Receiver 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for SY58600UMI TR
Texas Instruments
IC REG BUFF 14BIT SSTL 48-TSSOP / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP
Need more? Email Us
ECAD model for SN74STV16857DGGRG4
Texas Instruments
16-BIT BUS-TERMINATION ARRAY WITH BUS-HOLD FUNCTION | IC 16BIT BUS-TERM ARRAY 20-SOIC
Need more? Email Us
ECAD model for SN74ACT1073DWR
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for F16859AK
Texas Instruments
IC SCAN TEST DEVICE 18BIT 56SSOP / Scan Test Device
Need more? Email Us
ECAD model for SN74ABT18640DLR
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52-QFP / Transceiver Single 9-CH 3-ST/Open Collector 52-Pin PQFP Tray
Need more? Email Us
ECAD model for SN74FB2031RCG3
ON Semiconductor
Hex Transmitter/Receiver 32-Pin LQFP T/R / IC TCVR/DRVR HEX DIFF ECL 32LQFP
Need more? Email Us
ECAD model for MC100EP116FAR2G
Microchip Technology
IC LDRVR/RCVR LVPECL 800MV 8MLF / Single Transmitter/Receiver 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for SY58601UMG-TR
IDT, Integrated Device Technology Inc
IC BUFFER DDR 13-26BIT 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube
Need more? Email Us
ECAD model for SSTVA16859AG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention