EN
  • EN
  • DE

SSTVA16859AG

Part No SSTVA16859AG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Description IC BUFFER DDR 13-26BIT 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V ~ 2.7 V
Resolution 13, 26
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 795487-SSTVA16859AG
Popularity Medium
Supply and Demand Status Limited
Family Name SSTVA16859A
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SSTVA16859AG CAD Model

Description

The SSTVA16859AG is an integrated circuit registered buffer with SSTL_2 compatible I/O for DDR manufactured by IDT, Integrated Device Technology Inc.

  • Package: 64-TFSOP (0.240", 6.10mm Width)
  • Operating Temperature Range: 0°C ~ 70°C
  • Resolution: 13, 26
  • Supply Voltage: 2.3 V ~ 2.7 V
  • Family: SSTVA16859A
  • Category: Integrated Circuits (ICs)
  • Introduction Date: January 01, 2000
  • Status: Obsolete (EOL)
  • Alternative Parts: PI74SSTV16859AE, PI74SSTVF16859A, CY2SSTV16859ZCT, PI74SSTVF16859AE
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Pericom
Lowest to $8.2081
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess