EN
  • EN
  • DE

MC100EP116FAR2G

Part No MC100EP116FAR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Hex Transmitter/Receiver 32-Pin LQFP T/R / IC TCVR/DRVR HEX DIFF ECL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Reel package
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Resolution 6
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787626-MC100EP116FAR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP116
Introduction Date April 13, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100EP116FAR2G CAD Model

Description

ON Semiconductor MC100EP116FAR2G Product Overview

The ON Semiconductor MC100EP116FAR2G is a high-performance, 5V ECL Quad Differential Receiver/Driver designed to meet the stringent requirements of high-speed data communication systems. This integrated circuit is part of ON Semiconductor's 100EP series, which is renowned for its exceptional speed and reliability.

Key Features

  • Technology: The device is built using ON Semiconductor's advanced high-speed bipolar ECL (Emitter Coupled Logic) technology, ensuring rapid signal processing and minimal propagation delay.
  • Quad Differential Line Receiver/Driver: It features four independent differential line receiver/driver channels, providing flexibility and scalability for various applications.
  • High Speed: With a typical propagation delay of just 1.3 ns and a maximum frequency of 3 GHz, the MC100EP116FAR2G is optimized for ultra-fast performance.
  • Voltage Range: The device operates over a wide voltage range, accepting VCC supply voltages from -4.2V to -5.7V.
  • Temperature Range: It is designed to function reliably over an extended industrial temperature range from -40°C to +85°C, making it suitable for use in harsh environments.
  • Package: The MC100EP116FAR2G is available in a 32-lead LQFP package, which is ideal for compact and space-constrained applications.

Applications

The versatility of the MC100EP116FAR2G makes it an excellent choice for a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Backplane interconnect systems
  • Signal integrity applications

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The MC100EP116FAR2G is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It provides designers with a dependable solution for their high-speed communication challenges.

For detailed specifications and application support, designers and engineers are encouraged to consult the official datasheet and product resources provided by ON Semiconductor.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0439 $60.2634
15+ $8.2409 $123.6135
22+ $7.9834 $175.6348
30+ $7.7258 $231.7740
39+ $7.4694 $291.3066
52+ $6.6967 $348.2284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess