EN
  • EN
  • DE

STD5NM50-1

Part No STD5NM50-1
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 500V - 0.7ohm - 7.5A DPAK/IPAK MDmeshPower MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194356-STD5NM50-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD5NM50-1 CAD Model

Description

The STD5NM50-1 is a state-of-the-art N-Channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is designed to deliver high efficiency and performance for a wide range of applications. With its cutting-edge technology, the STD5NM50-1 is an ideal choice for power management tasks.

Key Features

  • Voltage Rating: The STD5NM50-1 boasts a drain-source voltage (V<sub>DS) of 500V, making it suitable for high voltage applications.
  • Current Capacity: It has a continuous drain current (I<sub>D) of up to 4.4A, ensuring it can handle significant power loads.
  • Low On-Resistance: Featuring a low on-state resistance (R<sub>DS(on)), this MOSFET provides reduced conduction losses, enhancing overall efficiency.
  • High-Speed Switching: The device is optimized for fast switching, reducing switching losses and improving performance in power conversion applications.
  • Enhanced Thermal Performance: With its excellent thermal characteristics, the STD5NM50-1 ensures reliable operation even under high temperature conditions.

Applications

The versatility of the STD5NM50-1 allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STD5NM50-1 is no exception, as it is manufactured with robust materials and tested rigorously to ensure it meets the stringent requirements of industrial and commercial applications.

Environmental Compliance

The STD5NM50-1 is compliant with various environmental standards, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmental sustainability and the promotion of green technology.

With its advanced features and dependable performance, the STD5NM50-1 from STMicroelectronics is an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
STMicroelectronics
DISCRETE
Lowest to $27.8572
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess