EN
  • EN
  • DE

SN74ABT18640DLR

Part No SN74ABT18640DLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 18BIT 56SSOP / Scan Test Device
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Scan Test Device with Inverting Bus Transceivers
Supply Voltage 4.5 V ~ 5.5 V
Resolution 18
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 794861-SN74ABT18640DLR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT18640
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ABT18640DLR CAD Model

Description

Product Overview: SN74ABT18640DLR

The SN74ABT18640DLR is a high-performance, bi-directional transceiver from Texas Instruments, designed to facilitate the transfer of data between two buses of different widths. This integrated circuit is a part of TI's ABT (Advanced BiCMOS Technology) family, renowned for its compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. The SN74ABT18640DLR is specifically crafted to address the needs of high-speed memory drivers, bus-oriented receivers, and transmitters, providing a reliable and efficient interface solution.

Key Features

  • Wide Bus Compatibility: Supports 18-bit to 36-bit bidirectional bus interface, allowing for versatile usage in various system architectures.
  • High-Speed Operation: Capable of operating at significant speeds, which is crucial for applications requiring fast data transfer rates.
  • Low Power Consumption: The ABT technology ensures low power dissipation which is essential for maintaining energy efficiency in complex systems.
  • Controlled Output Impedance: Provides reduced signal distortion and improved signal integrity on the bus lines.
  • Live Insertion and Extraction: Features built-in live insertion and extraction capabilities, minimizing system downtime and enabling maintenance without power-off.

Technical Specifications

  • Logic Family: ABT
  • Supply Voltage: Typically 5V
  • Package: 56-Pin SSOP (Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial environments.

Applications

The SN74ABT18640DLR is ideal for a broad range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Server and networking equipment
  • Industrial control systems
  • Embedded computing platforms

With its robust design and advanced technology, the SN74ABT18640DLR from Texas Instruments stands out as a preferred choice for designers looking to enhance data bus communication and overall system performance.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess