Products specifications Report Issue?

Category CPU
Win Source Part Number 1436326-100-000000025
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000025 CAD Model

Description

The Ryzen 7 3800X is a flagship desktop CPU part of AMD Tray's Ryzen 7 Processors Tray series, designed for gamers and creators seeking exceptional performance. With 8 cores and 16 threads, it boasts a 3.9 GHz base clock speed that can turbo boost up to 4.5 GHz, making it ideal for high-resolution gaming, content creation, and intensive multitasking. The 3800X is built using AMD’s 7nm process technology, providing a perfect blend of power and efficiency. It supports the latest PCIe 4.0 interface for faster data transfers, and its compatibility with high-speed DDR4 memory ensures quick and efficient operations. While the Ryzen 7 3800X does not include an integrated GPU, it's designed for users who prefer dedicated graphics solutions, providing the flexibility to build a high-performance gaming rig or a powerful workstation. AMD Tray's dedication to innovation is evident in the Ryzen 7 3800X, offering a superior computing experience.

You May Also Be Interested in

Supermicro
Intel E7-2860 2.26GHz 10C 24M 130W
Need more? Email Us
ECAD model for SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W
Supermicro
Intel E7-8880V4 2.2GHz 22C 55M 150W
Need more? Email Us
ECAD model for SUPERMICRO CM8066902325500 - Intel E7-8880V4 2.2GHz 22C 55M 150W
Supermicro
Intel E5-2630v2 2.6GHz 6C 15M 80W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501288100 - Intel E5-2630v2 2.6GHz 6C 15M 80W
Supermicro
Intel Xeon 6226R
Need more? Email Us
ECAD model for SUPERMICRO CD8069504449000 - Intel Gold 6226R 2.90GHz 16C 22M 150W
Supermicro
Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330402 - Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Supermicro
Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303406100 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Supermicro
Intel Platinum 8253 2.20GHz 16C 14M 125W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504194601 - Intel Platinum 8253 2.20GHz 16C 14M 125W
Supermicro
Intel i3-2100 3.10GHz 2C 3M 65W
Need more? Email Us
ECAD model for SUPERMICRO CM8062301061600 - Intel i3-2100 3.10GHz 2C 3M 65W
Supermicro
Intel E5-1620v3 3.50GHz 4C 10M 140W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401973600 - Intel E5-1620v3 3.50GHz 4C 10M 140W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention