EN
  • EN
  • DE

FH8065802062002

Part No FH8065802062002
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core M-5Y10c (4M Cache, up to 2.00 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954228-FH8065802062002
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065802062002 CAD Model

Description

The FH8065802062002 is an Intel embedded processor tailored for demanding industrial and commercial applications. As a member of Intel's embedded product family, it provides a balance between processing power, energy efficiency, and long-term reliability.

Applications:

  • Process Automation: Powers control systems, data acquisition units, and industrial PCs in manufacturing plants.
  • Digital Surveillance: Integrated into network video recorders (NVRs), IP cameras, and video analytics platforms for security applications.
  • Retail Solutions: Used in point-of-sale (POS) systems, digital kiosks, and interactive displays in retail environments.
  • Healthcare Technology: Integrated into medical imaging devices, patient monitoring systems, and diagnostic equipment.
  • Transportation Systems: Deployed in vehicle infotainment systems, fleet management solutions, and railway control systems.

Features:

  • High-Performance Processing: Multi-core architecture provides substantial processing power for demanding tasks.
  • Integrated Graphics: Intel integrated graphics engine delivers smooth and responsive visual performance.
  • Low Power Consumption: Energy-efficient design minimizes power consumption and extends battery life in mobile applications.
  • Extended Temperature Range: Designed for reliable operation in extreme temperature conditions.
  • Long-Term Availability: Intel's embedded processors offer long-term availability and support for industrial applications.

Benefits:

  • Improved System Performance: Enables faster processing, reduced latency, and enhanced responsiveness.
  • Enhanced Graphics Capabilities: Supports rich visual experiences and graphics-intensive applications.
  • Reduced Power Costs: Minimizes energy consumption and lowers operating expenses.
  • Robust Reliability: Designed to withstand harsh environments and provide long-term stability.
  • Lower Total Cost of Ownership: Long-term availability and efficient performance reduce overall system costs.

Additional Details:

Key technical specifications likely include a specific clock speed, cache size, the number of cores, and integrated graphics capabilities. This processor likely supports various memory types (e.g., DDR4) and I/O interfaces (e.g., USB, SATA, PCIe). Detailed specifications for the FH8065802062002 can be found on Intel's ARK (Product Information) website.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess