EN
  • EN
  • DE

SY100S355FC

Part No SY100S355FC
Manufacturer Microchip Technology
Catalog Logic - Latches
Description QUAD MULTIPLEXER/LATCH | IC MUX/LATCH QUAD 24-CERPACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Standard
Supply Voltage (V) 4.2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 300ps
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-CQFlatpack, Cerpack
Supplier Device Package 24-CerPack
Family Part Number 100S355
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1262911-SY100S355FC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S355FC CAD Model

Description

Microchip Technology SY100S355FC: High-Speed TTL Logic Device

The SY100S355FC from Microchip Technology is a quintessential component in the realm of high-speed integrated circuits. Designed to cater to demanding applications, this device is a testament to Microchip's commitment to delivering state-of-the-art technology and performance.

Key Features:

  • High-Speed Operation: The SY100S355FC is engineered for rapid performance, making it suitable for high-frequency applications that require speedy data processing and minimal propagation delay.
  • Advanced TTL Logic: Utilizing advanced TTL (Transistor-Transistor Logic) technology, this device ensures reliable logic operations, providing a dependable solution for complex digital systems.
  • Versatile Functionality: This product is designed to serve a wide range of functions, affording flexibility to designers and engineers in various fields of electronics.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100S355FC is optimized for low power consumption, making it an energy-efficient choice for power-sensitive designs.
  • Durable Construction: The construction of the SY100S355FC adheres to rigorous quality standards, ensuring a robust and durable product that withstands the test of time and operation under challenging conditions.

Applications:

The SY100S355FC is ideal for a multitude of applications, including but not limited to:

  • High-speed data acquisition and processing systems
  • Telecommunications infrastructure
  • Networking equipment and routers
  • Industrial control systems
  • Aerospace and defense electronics

Technical Specifications:

With a commitment to technical excellence, the SY100S355FC boasts impressive specifications that ensure seamless integration and operation in various systems. For detailed technical information, please refer to the product datasheet or contact Microchip Technology's customer support.

The SY100S355FC from Microchip Technology represents a blend of high-speed performance, reliability, and versatility, making it an excellent choice for designers looking to push the boundaries of digital logic operations.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess