EN
  • EN
  • DE

LPC11U66JBD48E

Part No LPC11U66JBD48E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC11Uxx
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935304435551,LPC11U66JBD48E-ND,568-13148
Standard Package 250
Win Source Part Number 1070626-LPC11U66JBD48E
Ultra Librarian 3D Model Ultra Librarian LPC11U66JBD48E CAD Model

Description

NXP LPC11U66JBD48E Microcontroller

The NXP LPC11U66JBD48E is a feature-rich microcontroller that belongs to the LPC11U6x family, designed to meet the demands of embedded applications requiring low power consumption, high performance, and advanced USB connectivity. This microcontroller is based on a 32-bit ARM Cortex-M0+ processor core and is particularly well-suited for a wide range of industrial, consumer, and communication applications.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 50 MHz.
  • Memory: Equipped with 256 KB of on-chip flash memory and 36 KB of SRAM, providing ample storage for complex applications.
  • USB Connectivity: Full-speed USB 2.0 device controller with integrated PHY, supporting USB communication without the need for an external USB transceiver.
  • Digital Peripherals: Includes a variety of digital peripherals such as multiple timers, a PWM unit, and up to 80 GPIO pins for versatile interfacing options.
  • Serial Interfaces: Features a range of serial interfaces including I2C, SPI, USART, and more, allowing for easy integration with external devices and systems.
  • Analog Features: Comes with an 8-channel, 10-bit ADC with a sample rate of up to 400 kS/s for accurate analog signal measurement.
  • Package: Available in a compact 48-pin LQFP package, ideal for space-constrained applications.
  • Power Efficiency: Designed for power-sensitive applications, with multiple power-saving modes and a dedicated power management unit.
  • Reliability and Safety: Built-in features such as a watchdog timer, brown-out detect, and a unique device serial number for enhanced security and system integrity.

The LPC11U66JBD48E microcontroller also supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for firmware updates in the field with minimal downtime. Its clock control features include an internal RC oscillator, a crystal oscillator, and a PLL for frequency multiplication, providing flexibility in clock generation for different application requirements.

With its robust set of features and connectivity options, the NXP LPC11U66JBD48E is an excellent choice for developers looking to create sophisticated and power-efficient applications that require USB connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess