Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Series SmartER Splitterâ„¢
Package Tray
Product Status Obsolete
Transformer Type ADSL, VDSL
Mounting Type Through Hole
Size / Dimension 0.827" L x 0.531" W (21.00mm x 13.50mm)
Height - Seated (Max) 0.315" (8.00mm)
Standard Package 60 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.69.0000
Win Source Part Number 863330-B8887NL
Ultra Librarian 3D Model Ultra Librarian B8887NL CAD Model

Description

The 863330-B8887NL is a pulse transformer designed for use in transformers - pulse transformers category.

  • Design: SmartER Splitterâ„¢ transformer
  • Mounting Type: Through hole
  • Package: Tray
  • Size: 0.827" L x 0.531" W (21.00mm x 13.50mm)
  • Seated Height: 0.315" (8.00mm)
  • Product Status: Obsolete
  • Standard Package: 60 pcs
  • REACH Regulations: Not affected
  • HTSUS Code: 8517.69.0000
  • Manufacturer: Pulse

You May Also Be Interested in

Pulse
XFRMR OCTAL 1:2.4/1:1 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.4, 1:1 Surface Mount
Need more? Email Us
ECAD model for TX1472NL
Pulse
XFRMR 1:1.5CT 1.20MH T/H / 1.2mH T1/E1 (Single) Pulse Transformer 1:1.5CT Through Hole
Need more? Email Us
ECAD model for T1054NL
Pulse
Need more? Email Us
ECAD model for T1601NL
TDK Corporation
PULSE TRANSFORMERS FOR LAN INTER
Lowest to $3.5455
ECAD model for ALT4532P-181-T05G
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ECAD model for TG110-E050N5RL
Pulse
XFRMR OCTAL 1:2.42 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.42 Surface Mount
Need more? Email Us
ECAD model for TX1474NL
Pulse A Technitrol Company
Pulse Transformer 1:1:1 1500VDC 1.25Ohm Prim. DCR 1.25Ohm Sec. DCR 8 Terminal SMD Automotive / SMT GATE DRIVE TRANSFORMERS 1500VDC Basic and Operational Insulation
Lowest to $0.7534
ECAD model for P0544NL
Pulse
10BT FILTER MODULE WITH CMC / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Lowest to $3.5455
ECAD model for PE-68026NLT
Pulse
Electromechanical Filter Band Pass Filter
Need more? Email Us
ECAD model for B6013T

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention