Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953396-CM8064601561714
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601561714 CAD Model

Description

The CM8064601561714 is an embedded processor designed and manufactured by Intel. These processors are specifically engineered for long-term availability, reliability, and a balance of performance and power efficiency. They are commonly utilized in various industrial and embedded applications where stability and consistent operation over an extended lifespan are critical. These processors provide the processing power needed to run applications in demanding environments.

Applications

  • Industrial Automation
  • Medical Imaging
  • Digital Signage
  • Gaming Machines
  • Network Appliances

Features

  • Multi-Core Processing: Allows parallel execution of tasks, significantly improving overall performance.
  • Integrated Graphics: Provides visual output without requiring a discrete graphics card, reducing system cost and complexity.
  • Low Power Consumption: Minimizes energy usage and reduces heat generation, enabling energy-efficient designs.
  • Extended Temperature Range: Ensures reliable operation in a wide range of environmental conditions, especially in harsh environments.
  • Long-Term Availability: Guarantees a stable supply chain and support for extended product lifecycles.

Benefits

  • Increased Throughput: Multi-core architecture significantly enhances the speed and efficiency of complex tasks.
  • Reduced System Costs: Integrated graphics eliminates the need for a separate graphics card, lowering overall costs.
  • Energy Savings: Low power consumption translates to reduced energy expenses and decreased cooling needs.
  • Reliable Operation: Extended temperature range enables consistent and dependable performance in demanding conditions.
  • Stable Platform: Long-term availability provides a stable and predictable platform for long-term deployments, ensuring consistent performance over time.

Details

Processors with a "CM80646" prefix are likely part of the 4th generation Intel Core processor family, which is based on the Haswell microarchitecture. To access specific details, like the precise number of cores, clock speed, cache size, and Thermal Design Power (TDP), consult Intel's product documentation or the Intel ARK database using the full part number CM8064601561714. Generally, these processors are packaged in a BGA (Ball Grid Array) format for surface mounting on a printed circuit board. They will commonly include an integrated GPU that supports DirectX and OpenGL. These processors will typically also support various I/O interfaces, including PCIe, USB, and SATA interfaces. It is important to review the specifications on the Intel ARK database to get precise information on memory type support as well as socket type and other relevant data.

You May Also Be Interested in

Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention