Products specifications Report Issue?

Accessory Type Jackscrew Socket
For Use With/Related Products AMPLIMITE Series HDE, HDF, HDP
Features Hardware Included
Length - Threaded Portion Below Head 0.560" (14.22mm)
Length - Below Head 0.560" (14.22mm)
Thread Size 4-40 Socket, 4-40 Screw
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1625065-5207719-2
Ultra Librarian 3D Model Ultra Librarian 5207719-2 CAD Model

You May Also Be Interested in

3M
SCREW BRDLOCK M2.5 0.24\
Need more? Email Us
ECAD model for 3344-3
HARTING
DSUB SCREW-LOCK FE UNC/UNC 13MM
Need more? Email Us
ECAD model for 09670009922580
TE Connectivity
SCREWLOCK KIT FOR AMPLIMITE
Need more? Email Us
ECAD model for 176152-1
ITT Cannon, LLC
CONN JACKSCREW LP SLOTTED M5
Need more? Email Us
ECAD model for M83513/05-05
HARTING
D SUB LONG JACK SCREW 4-40 UNC F
Need more? Email Us
ECAD model for 09670029028
HARTING
DSUB SCREW-LOCK FE M3/UNC 11MM
Need more? Email Us
ECAD model for 09670019976
TE Connectivity
CONN FEMALE SCREWLOCK TIN 4-40
Need more? Email Us
ECAD model for 215072-2
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
ECAD model for 749087-3
TE Connectivity
CONN SCREWLOCK FEMALE 2 SETS/BAG
Lowest to $7.2851
ECAD model for 5207952-1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention