Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS
Output CMOS
Frequency - Max 134 MHz
Voltage - Supply 1.62V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number PL123
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4060,PL12305NSC,-PL123-05NSC
Standard Package 100
Win Source Part Number 1321409-PL123-05NSC
Ultra Librarian 3D Model Ultra Librarian PL123-05NSC CAD Model

Description

The PL123-05NSC, a cutting-edge offering from Microchip Technology, is a highly integrated PLL (Phase-Locked Loop) based clock generator designed to address the stringent requirements of modern electronic systems. This compact and efficient device boasts a wide range of features, making it an ideal solution for applications requiring reliable and precise clock generation.

Key Features

  • High Precision: The PL123-05NSC ensures accurate clock generation with minimal jitter, which is crucial for maintaining system stability and performance, especially in communication and digital signal processing applications.
  • Flexibility: This device supports multiple output frequencies, allowing it to cater to a variety of design requirements without the need for additional components, simplifying the design and reducing overall costs.
  • Low Power Consumption: Designed with power efficiency in mind, the PL123-05NSC minimizes energy usage, making it suitable for portable and battery-operated devices where power conservation is critical.
  • Temperature Stability: The device operates reliably across a broad temperature range, ensuring consistent performance in environments with varying thermal conditions.
  • Compact Form Factor: The small package size of the PL123-05NSC allows for its integration into space-constrained applications, providing high functionality without the need for a large PCB footprint.

Applications

The PL123-05NSC is versatile and can be used in a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Consumer electronics including set-top boxes, digital TVs, and gaming consoles
  • Computer peripherals and embedded systems
  • Industrial and automotive systems requiring robust clock solutions

Technical Specifications

Parameter Specification Supply Voltage 3.3V ±0.3V Operating Temperature Range -40°C to 85°C Output Frequency Range Up to 200 MHz Package Type 8-SOIC

For engineers and designers looking for a reliable clock generation solution, the PL123-05NSC from Microchip Technology offers the perfect blend of precision, flexibility, and durability. Its robust feature set ensures it can meet the demands of a wide array of high-performance applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $14.6242
ECAD model for ICS8535AGI-21LFT
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
ECAD model for ICS83947AYI-147LFT
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVPECL 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.25 GHz 16-VFQFN Exposed Pad
Lowest to $15.4935
ECAD model for SI53323-B-GMR
Texas Instruments
IC CLK BUFFER 3:7 3.1GHZ 36WQFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 3:7 3.1 GHz 36-WFQFN Exposed Pad
Lowest to $9.3639
ECAD model for LMK00306SQX/NOPB
Renesas Electronics America
IC Clock Buffer 1: 5 20SOIC
Lowest to $2.8032
ECAD model for IDT49FCT805ASOGI8
Texas Instruments
LOW-VOLTAGE 1:10 LVPECL/HSTL WITH SELECTABLE INPUT CLOCK DRIVER
Lowest to $18.6174
ECAD model for CDCLVP110VFR
Renesas Electronics America
IC Clk Buf 2: 10 2.5GHZ 32PTQFP
Lowest to $12.4799
ECAD model for ICS853S111BYILFT
Pericom
LVCMOS to LVPECL Driver
Lowest to $2.9249
ECAD model for PI6C41204AL
Micrel
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER
Need more? Email Us
ECAD model for SY100EP11UZGTR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2057 $66.3135
135+ $0.9893 $133.5555
205+ $0.9585 $196.4925
280+ $0.9275 $259.7000
365+ $0.8967 $327.2955
485+ $0.8038 $389.8430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,870 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention