Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 36V
Voltage - Output 1 1.25 ~ 5 V
Current - Output (Maximum) 200mA
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 21-LGA Module
Size 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Manufacturer Package 21-LGA (6.25x6.25)
Manufacturer Homepage www.linear.com
Win Source Part Number 715037-LTM8020IV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8020
Introduction Date October 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM8020IV#PBF CAD Model

Description

Introducing the LTM8020IV#PBF from Linear Technology

The LTM8020IV#PBF is a high-efficiency, micro-module step-down regulator designed by Linear Technology, a leader in the field of analog integrated circuits. This compact and robust power module is a complete system-in-a-package that includes the inductor, power switches, a DC/DC controller, and all the supporting components within a small, surface-mount LGA package. Its design is optimized to provide a precise and reliable power supply solution that can be easily integrated into a wide range of electronic applications.

With an input voltage range of 3V to 72V, the LTM8020IV#PBF is versatile enough to handle a variety of sources, making it ideal for automotive, industrial, and telecommunications equipment. It supports an adjustable output voltage from 0.8V to 10V, allowing designers to tailor the output to meet the specific needs of their application. The device is capable of delivering up to 200mA of continuous output current, which is suitable for powering low to medium power devices.

The LTM8020IV#PBF features a high switching frequency of up to 2.2MHz, which enables the use of small external components, thus reducing the overall solution footprint and saving valuable board space. Additionally, its high-frequency operation allows for a fast transient response, ensuring that the output voltage remains stable under dynamic load conditions.

Linear Technology has equipped the LTM8020IV#PBF with a range of protective features to enhance system reliability. These include over-temperature protection, over-current protection, and short-circuit protection. The module also benefits from a robust thermal design, with an operating temperature range of -40°C to +125°C, ensuring performance in harsh environments.

For ease of use, the LTM8020IV#PBF requires minimal external components and can be configured with simple external resistors to set the switching frequency and output voltage. Its efficiency and compact size make it an excellent choice for space-constrained applications that demand a high-quality power solution.

Whether you are designing power supplies for sensitive electronic equipment or looking for a reliable power module for your next project, the LTM8020IV#PBF offers a high-performance, easy-to-use solution that you can trust.

You May Also Be Interested in

GE Critical Power
CONVERTER DC/DC 2.5V 50W OUT T/H
Need more? Email Us
ECAD model for QW020A0G1
Bel Power Solutions
DC/DC CONVERT 5V 25A
Need more? Email Us
ECAD model for QHS25ZG-NT
Bel Power Solutions
DC/DC CONVERTER 12V 420W
Need more? Email Us
ECAD model for QME48T35120-NJABG
TDK-Lambda Americas Inc.
DC/DC CONVERTER / Module DC-DC 1-OUT 3.3V to 12.6V 2.5A 10-Pin SMD T/R
Lowest to $44.3182
ECAD model for CE1050TP
Bel Power Solutions
DC/DC CONVERTER 3.3V 5V 100W
Need more? Email Us
ECAD model for QD48T033050-NBA0G
ABB Embedded Power
DC DC CONVERTER 2.5V 88W
Need more? Email Us
ECAD model for QRW035A0G41
Recom Power
0.5W DC/DC-CONVERTER ECONOLINE
Lowest to $13.5757
ECAD model for R0.5S-0505
Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4
Bel Power Solutions
DC/DC CONVERTER 5V 125W
Need more? Email Us
ECAD model for QM48T25050-NDB0G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6110 $61.8330
6+ $16.9116 $101.4696
10+ $16.3832 $163.8320
13+ $15.8547 $206.1111
17+ $15.3262 $260.5454
22+ $13.7407 $302.2954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention