Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953230-BX8071512900K
Series *
Ultra Librarian 3D Model Ultra Librarian BX8071512900K CAD Model

Description

The Intel Core i9-12900K is a high-performance desktop processor belonging to the 12th generation Intel Core family (Alder Lake). It features a hybrid core architecture, combining Performance-cores (P-cores) and Efficient-cores (E-cores) to deliver exceptional performance for gaming, content creation, and demanding applications.

Applications

  • High-end gaming PCs
  • Content creation workstations (video editing, 3D rendering)
  • Streaming setups
  • VR (Virtual Reality) applications
  • Professional workstations

Features

  • 16 Cores (8 P-cores + 8 E-cores) / 24 Threads: Combines high-performance and efficient cores for optimal performance and power efficiency.
  • Unlocked Multiplier: Enables overclocking, allowing users to boost performance beyond the base clock speed.
  • Intel Turbo Boost Max Technology 3.0: Dynamically increases the frequency of the P-cores based on workload and thermal headroom.
  • Intel UHD Graphics 770: Integrated graphics provide decent performance for everyday tasks and light gaming.
  • 30 MB Intel Smart Cache: Improves performance by reducing memory latency.
  • DDR5 and DDR4 Memory Support: Supports both DDR5 and DDR4 memory for flexibility in system configuration (motherboard dependent).
  • PCIe 5.0 Support: Offers support for the latest PCIe 5.0 standard for high-speed expansion cards.
  • LGA 1700 Socket: Compatible with motherboards featuring the LGA 1700 socket.

Benefits

  • Exceptional Gaming Performance: Delivers high frame rates and smooth gameplay in modern games.
  • Fast Content Creation: Speeds up video editing, 3D rendering, and other content creation tasks.
  • Overclocking Potential: Allows users to fine-tune performance to their needs.
  • Improved Multitasking: Handles multiple applications simultaneously without performance degradation.
  • Next-Generation Technologies: Supports the latest technologies like DDR5 and PCIe 5.0.

Additional Details

The Intel Core i9-12900K has a base clock speed of 3.2 GHz (P-cores) and a maximum turbo frequency of 5.2 GHz (P-cores). The E-cores have a base clock speed of 2.4 GHz and a maximum turbo frequency of 3.9 GHz. The processor has a base power of 125W and a maximum turbo power of 241W. It supports Intel Virtualization Technology (VT-x) and Intel Hyper-Threading Technology (on P-cores only). A high-end CPU cooler is highly recommended due to the high power consumption and overclocking capabilities.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DL 1GHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Lowest to $81.4924
ECAD model for MCIMX6U6AVM10AC
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
ECAD model for MCIMX6DP6AVT8AB
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $31.6117
ECAD model for MCIMX27LMOP4AR2
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $74.7521
ECAD model for MCIMX6S6AVM08AD
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 621-FCPBGA (21x21)
Need more? Email Us
ECAD model for LS1043ASN7PQB
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
ECAD model for PPC750CLGEQA033-G
Microchip Technology
IC MPU SAM9XE 180MHZ 217LFBGA / ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
Lowest to $24.6316
ECAD model for AT91SAM9XE256B-CU
NXP / Nexperia
IC MPU MPC83XX 333MHZ 620HBGA
Need more? Email Us
ECAD model for MPC8315ECVRAFDA

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention