Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Line Interface Unit (LIU)
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 320mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-BGA
Supplier Device Package 144-TEPBGA (17x17)
Base Product Number DS21448
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586384-DS21448
Ultra Librarian 3D Model Ultra Librarian DS21448 CAD Model

Description

The Maxim Integrated DS21448 is a versatile and high-performance single-chip transceiver designed for T1, E1, and J1 applications. This compact and integrated solution is ideal for telecommunications equipment, including routers, switches, and base station infrastructures. The DS21448 offers a comprehensive feature set that simplifies design and increases system reliability for communication network developers.

Key Features

  • Multi-Standard Support: Compatible with T1, E1, and J1 standards, allowing for flexible deployment in a variety of network configurations.
  • Integrated Line Interface: Includes a complete line interface unit for 100-ohm (T1) or 120-ohm (E1) twisted-pair cabling, reducing the need for external components.
  • Jitter Attenuator: Features an on-chip jitter attenuator to enhance signal integrity and reduce data transmission errors.
  • Programmable Receiver Sensitivity: Adjustable receiver sensitivity ensures optimal performance over a range of signal conditions.
  • Fractional Elastic Store: Supports a fractional elastic store for clock rate adaptation, providing flexibility in managing data streams with different clock rates.
  • Single +3.3V Power Supply: Operates on a single +3.3V power supply, minimizing power consumption and simplifying power supply design.

Applications

  • Telecom Switching Equipment
  • Wireless Base Stations
  • Network Routers and Bridges
  • Channel Banks and Multiplexers
  • Frame Relay and ATM Equipment

The DS21448 from Maxim Integrated is a robust solution for designers looking to implement T1/E1/J1 interfaces with minimal external components. Its integrated features and support for multiple standards make it a highly adaptable choice for a wide range of telecommunication applications. With its focus on reliability and performance, the DS21448 stands out as a leading choice for communication systems requiring high-speed data transfer and stringent uptime requirements.

You May Also Be Interested in

Mitel Networks Corporation
ISO2-CMOS ST-BUS™ FAMILY Digital Network Interface Circuit with Receive Sync Marker Bit
Need more? Email Us
ECAD model for MT9174AN
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
Microchip Technology
Low-Voltage Acoustic Echo Canceller With Noise Reduction | IC ECHO CANCELLER AEC 48TQFP
Lowest to $43.0395
ECAD model for ZL38002QDG1
Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB
PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
ECAD model for PM9312-UC
Mitel Networks Corporation
ISO2-CMOS Integrated PCM Filter Codec
Need more? Email Us
ECAD model for MT8962AE
Cypress Semiconductor Corp
Quad HOTLink II™ Transceiver
Need more? Email Us
ECAD model for CYP15G0401DXB-BGXC
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
IDT, Integrated Device Technology Inc
OCTAL T1/E1 SHORT HAUL LINE INTERFACE UNIT WITH SINGLE ENDED OPTION
Need more? Email Us
ECAD model for IDT82V2048SBBG

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.4747 $112.9494
3+ $46.3381 $139.0143
5+ $44.8905 $224.4525
6+ $43.4430 $260.6580
8+ $41.9942 $335.9536
11+ $37.6503 $414.1533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention