Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 3.6 V, 11 V to 13 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 058587-MIC2592B-2YTQ
Ultra Librarian 3D Model Ultra Librarian MIC2592B-2YTQ CAD Model

Description

Product Overview: MIC2592B-2YTQ from Microchip Technology

The MIC2592B-2YTQ is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device falls into the category of power management ICs, specifically focusing on hot swap controllers. It is engineered to provide safe and reliable power distribution within systems that require hot swapping of circuit boards or modules, such as servers, telecom equipment, and data storage units.

Key Features:

  • Dual-Channel Hot Swap Controller: The MIC2592B-2YTQ allows for the independent control of two power channels, enhancing system flexibility and reliability.
  • Programmable Current Limit: Users can set the current limit threshold to match the needs of their specific application, ensuring protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting downstream components.
  • Thermal Protection: The IC includes thermal shutdown capabilities to prevent damage from overheating, further safeguarding the system.
  • Status Flag Outputs: The device provides real-time status information via flag outputs, which can be used for system monitoring and diagnostics.
  • Glitch Filtering: The MIC2592B-2YTQ incorporates glitch filtering to avoid nuisance trips, allowing for stable operation through transient conditions.

Applications:

The versatile nature of the MIC2592B-2YTQ makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Server and Network Equipment
  • Telecommunications Infrastructure
  • Data Storage Systems
  • Industrial Computer Systems

Package and Availability:

The MIC2592B-2YTQ is offered in a robust 48-pin TQFP (Thin Quad Flat Package), ensuring compact size and ease of integration into various designs. This package is conducive to efficient thermal dissipation and space-saving on the PCB. For pricing, availability, and ordering information, customers are encouraged to visit the Microchip Technology website or contact authorized distributors.

Overall, the MIC2592B-2YTQ from Microchip Technology represents a reliable and versatile solution for power management in systems that require safe hot-swap functionality. Its robust feature set and flexibility make it an ideal choice for engineers looking to enhance the safety and reliability of their power distribution systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 14TSSOP
Need more? Email Us
ECAD model for TPS2350PWG4
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 8MSOP
Lowest to $11.4873
ECAD model for LTC4252BIMS8-1#PBF
Texas Instruments
± 20A Integrated Current Sensor
Need more? Email Us
ECAD model for UCC3926DS
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1015CB
Analog Devices Inc.
IC HOT SWAP CTRLR GP 28QFN
Lowest to $100.9823
ECAD model for LTC4236CUFD-2#TRPBF
Texas Instruments
IC PROG POWER MANAGER 16-SOIC
Need more? Email Us
ECAD model for UCC3912DPTRG4
Texas Instruments
IC NEG FLOATING HOT SWAP 8-DIP
Need more? Email Us
ECAD model for UCC3913N
Texas Instruments
IC PROG POWER MANAGER 24-TSSOP
Lowest to $13.1477
ECAD model for UCC3912PWP
Texas Instruments
IC PWR MGR HOTSWP 3-8V 16SOIC
Lowest to $2.0429
ECAD model for UCC2919DTR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1802 $51.8020
24+ $4.2504 $102.0096
37+ $4.1176 $152.3512
51+ $3.9848 $203.2248
65+ $3.8520 $250.3800
87+ $3.4535 $300.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention