EN
  • EN
  • DE

TLS850B0TEV50ATMA1

Part No TLS850B0TEV50ATMA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description IC REG LINEAR 5V 500MA TO252-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Infineon Technologies
Series Automotive, AEC-Q100, OPTIREG™
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.5V @ 250mA
Current - Output 500mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 33 µA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package PG-TO252-5
Base Product Number TLS850
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLS850B0TEV50ATMA1TR,INFINFTLS850B0TEV50ATMA1,2156-TLS850B0TEV50ATMA1,TLS850B0TEV50ATMA1-ND,TLS850B0TEV50ATMA1CT,SP001594238,TLS850B0TEV50ATMA1DKR
Standard Package 2,500
Win Source Part Number 1100125-TLS850B0TEV50ATMA1
Ultra Librarian 3D Model Ultra Librarian TLS850B0TEV50ATMA1 CAD Model

Description

The TLS850B0TEV50ATMA1 is an automotive, AEC-Q100, OPTIREG™ voltage regulator from Infineon Technologies.

  • Output Type: Fixed
  • Output Configuration: Positive
  • Current Output: 500mA
  • Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
  • Input Voltage: Up to 40V
  • Enable Control: Yes
  • PSRR: 60dB (100Hz)
  • Protection Features: Over current and over temperature
  • Quiescent Current: 25µA
  • Operating Temperature Range: -40°C to 150°C (TJ)

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4164 $56.6560
90+ $1.1622 $104.5980
135+ $1.1259 $151.9965
185+ $1.0895 $201.5575
240+ $1.0532 $252.7680
320+ $0.9443 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess