EN
  • EN
  • DE

P60D144MU15/9A1514

Part No P60D144MU15/9A1514
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346340-P60D144MU15/9A1514
Ultra Librarian 3D Model Ultra Librarian P60D144MU15/9A1514 CAD Model

Description

The NXP P60D144MU15/9A1514 is a state-of-the-art microcontroller unit (MCU) that combines high performance, advanced security features, and low power consumption. Designed to cater to a wide range of industrial and automotive applications, this product is built on NXP's proven technology, ensuring reliability and efficiency for sophisticated electronic systems.

Key Features

  • Performance: The P60D144MU15/9A1514 MCU boasts a powerful core with high-speed processing capabilities, making it ideal for handling complex tasks and computations.
  • Security: With an emphasis on security, this MCU includes robust hardware-based features to protect against unauthorized access and ensure the integrity of the system's data.
  • Power Efficiency: Despite its high performance, the P60D144MU15/9A1514 is designed for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Connectivity: This MCU offers a range of connectivity options, enabling seamless integration with other components and systems within the application environment.
  • Memory: It comes equipped with ample memory, providing sufficient storage for complex applications and future firmware updates.

Applications

The versatility of the P60D144MU15/9A1514 makes it suitable for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints

Quality and Reliability

NXP is known for its commitment to quality, and the P60D144MU15/9A1514 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance under various operating conditions.

Support and Resources

Customers can access a comprehensive suite of technical resources, including datasheets, application notes, and development tools, to facilitate the integration and deployment of the P60D144MU15/9A1514 in their products.

With its combination of performance, security, and power efficiency, the NXP P60D144MU15/9A1514 MCU is an excellent choice for developers looking to create advanced, secure, and efficient systems across a range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess