Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Transceiver
Applications Automotive
Mounting Type Surface Mount
Package / Case 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package PG-DSO-36-38
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 525748-TLE8263EXUMA3
Ultra Librarian 3D Model Ultra Librarian TLE8263EXUMA3 CAD Model

Description

The Infineon Technologies TLE8263EXUMA3 is a specialized IC from Infineon Technologies.

  • Category: Integrated circuits (ICs)
  • Application: Automotive
  • Type: Transceiver
  • Packaging: Tape and reel
  • Standard Package Quantity: 1,000 pieces
  • Programmable: Yes
  • Package/Case: 36-BSSOP with an exposed pad, measuring 0.295 inches in width
  • ECCN Classification: EAR99
  • MSL Level: 3 (168 hours of moisture sensitivity)
  • REACH Regulations: Not affected
  • HTSUS Code: 8542.39.0001
  • Status: Obsolete
  • Market Value: 55 percent

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 9PORT 208PQFP
Lowest to $4,300.7519
ECAD model for KSZ8999
IDT, Integrated Device Technology Inc
IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Need more? Email Us
ECAD model for 80HCPS1848CHMI
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $29.3485
ECAD model for DLPC6401ZFF
Texas Instruments
Power Management IC 6V to 20V 100-Pin HTQFP EP T/R / IC PMIC/LED DRIVER DLP 100HTQFP
Lowest to $15.6879
ECAD model for DLPA3000DPFDR
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $21.0779
ECAD model for KSZ8993
Analog Devices Inc.
16-BIT 12GSPS RF DAC WITH INTEGR / Signal Generator 324-BGA-ED (15x15)
Need more? Email Us
ECAD model for AD9166BBPZ
Microchip Technology
Ethernet Switch 3-Port 100Mbps 128-Pin PQFP Tray / IC SWITCH 10/100 3PORT 128QFP
Need more? Email Us
ECAD model for KSZ8993M
Diodes Incorporated
Active Transmission Line Clamp 650mW Parallel Interface 6-Pin SC-70 T/R / IC TRANSMISSION LINE CLMP SC70-6
Need more? Email Us
ECAD model for PI7AT04CEX
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Power Amplifier 27-Flexiwatt (Vertical)
Lowest to $26.0308
ECAD model for TDA7803A-48X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention