Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Infineon Technologies
Win Source Part Number 217931-TLE8209-2EE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE8209-2EE CAD Model

Description

The TLE8209-2EE is an intelligent high-side power switch from Infineon Technologies, designed to provide robust and efficient power distribution. It's particularly suited for automotive and industrial applications where reliable switching and protection are crucial.

Applications

  • Automotive Body Electronics: Powers various body control modules and electronic accessories, replacing discrete solutions with an integrated, protected switch.
  • Power Distribution Systems: Used in power distribution units to control and protect individual loads.
  • Industrial Automation: Drives actuators, solenoids, and other inductive or capacitive loads in industrial environments.
  • HVAC Systems: Controls motors and other components within automotive or industrial HVAC systems.

Features

  • High-Side Switch: Simplifies wiring and enables easy control of loads connected to the positive supply.
  • Integrated Protection: Includes overcurrent, overvoltage, overtemperature, and short-circuit protection to ensure safe and reliable operation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, improving overall system efficiency.
  • Diagnostic Feedback: Provides status information about the switch's condition, such as overcurrent or overtemperature events.
  • Enhanced Electromagnetic Compatibility (EMC): Designed to withstand harsh electrical environments and minimize electromagnetic interference.

Benefits

  • Improved System Reliability: Integrated protection features prevent damage to the switch and connected loads, enhancing overall system robustness.
  • Simplified Design: Reduces the number of external components required, simplifying circuit design and reducing board space.
  • Increased Energy Efficiency: Low quiescent current minimizes power losses, contributing to energy savings.
  • Enhanced System Monitoring: Diagnostic feedback enables early detection of potential problems, facilitating preventative maintenance.
  • Cost Reduction: Integration reduces component count and simplifies manufacturing, resulting in lower overall system cost.

Additional Details

The TLE8209-2EE operates over a wide voltage range, making it compatible with various automotive and industrial power systems. It features a logic-level input for easy control by microcontrollers or other digital circuits. The integrated diagnostic functions provide valuable information for system monitoring and fault detection. It is available in a compact and thermally efficient package for easy integration into space-constrained applications.

You May Also Be Interested in

Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
ON Semiconductor
IC MOTOR DRIVER PAR 44SSOP
Lowest to $9.0332
ECAD model for LV8732V-TLM-H
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $11.9697
ECAD model for VNH7100ASTR
ON Semiconductor
IC MOTOR DRIVER PWM SSOP16
Need more? Email Us
ECAD model for LV8800V-TLM-E
Diodes Incorporated
IC MOTOR DRIVER PAR 8SOIC
Lowest to $0.1655
ECAD model for AM4953FMTR-G1
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-24
Need more? Email Us
ECAD model for LV8086T-MPB-E
Microchip Technology
PWM CONTROLLERS, HIGH-RELIABILIT / Motor Driver 20-CLCC (8.89x8.89)
Need more? Email Us
ECAD model for SG1731L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3073 $60.3022
32+ $3.5342 $113.0944
50+ $3.4237 $171.1850
68+ $3.3133 $225.3044
88+ $3.2029 $281.8552
118+ $2.8716 $338.8488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 708 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention