EN
  • EN
  • DE
  • IT

MAX951EUA+

Part No MAX951EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Comparator Single R-R O/P 7V Automotive 8-Pin uMAX / IC OP AMP SS LP 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 787221-MAX951EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX951
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX951EUA+ CAD Model

Description

The MAX951EUA+ is a precision, low-power, single-supply operational amplifier from Maxim Integrated, designed with an integrated comparator and reference. This compact device is ideal for a range of applications, including system monitoring, sensor interfacing, and portable equipment, where space is at a premium and low power consumption is crucial.

Key Features

  • Single-Supply Operation: The MAX951EUA+ operates from a single +2.7V to +7V supply, making it suitable for battery-powered devices and simplifying power supply design.
  • Integrated Components: It integrates an operational amplifier, comparator, and a 1.230V reference, offering a multifunctional solution that saves space and reduces component count.
  • Low Power Consumption: With a quiescent current of just 20μA, this op-amp is optimized for power-sensitive applications, helping to extend battery life and reduce thermal issues.
  • High Precision: The device offers excellent DC accuracy, with a low offset voltage and drift, ensuring reliable performance for precision applications.
  • Compact Package: The MAX951EUA+ comes in a space-saving 8-pin μMAX package, which is highly beneficial for compact PCB layouts.

Applications

The versatile nature of the MAX951EUA+ makes it suitable for a wide range of applications, including:

  • Portable Instruments
  • Data Systems
  • Medical Devices
  • Industrial Controls
  • Battery-Powered Applications

Technical Specifications

Some of the technical specifications of the MAX951EUA+ include:

  • Supply Voltage Range: +2.7V to +7V
  • Offset Voltage: 500μV (max)
  • Offset Voltage Drift: 3μV/°C (max)
  • Quiescent Current: 20μA
  • Package Type: 8-pin μMAX

Overall, the MAX951EUA+ from Maxim Integrated provides designers with a highly integrated, precise, and low-power solution that is well-suited for a variety of electronic systems. Its combination of operational amplifier, comparator, and voltage reference in a single package makes it a valuable component in any designer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess