EN
  • EN
  • DE

TLE7738GK2

Part No TLE7738GK2
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/12+
Reference case SSOP52
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 750125-TLE7738GK2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE7738GK2 CAD Model

Description

The TLE7738GK2 is a multi-channel power supply IC from Infineon Technologies, designed for automotive applications. It integrates multiple voltage regulators and monitoring functions to provide a comprehensive power management solution for various electronic control units (ECUs).

Applications

  • Automotive body control modules
  • Powertrain control modules
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • General-purpose power management

Features

  • Multiple voltage regulators: Provides several independent voltage rails for different system components.
  • Watchdog timer: Monitors microcontroller activity and resets the system in case of a failure.
  • Overvoltage and undervoltage protection: Protects connected devices from voltage fluctuations.
  • Overtemperature protection: Prevents thermal damage by shutting down the device when the temperature exceeds a safe limit.
  • Short-circuit protection: Protects against damage caused by short circuits.

Benefits

  • Improved system reliability: Integrated protection features enhance the robustness of the overall system.
  • Reduced component count: Integrates multiple functions into a single IC, simplifying the design.
  • Smaller board space: Compact package reduces the overall size of the power supply circuit.
  • Simplified design process: Integrated features reduce the complexity of power supply design.
  • Cost-effective solution: Provides a complete power management solution at a competitive price.

Additional Details

The TLE7738GK2 typically operates from a 12V automotive battery supply. It provides several regulated output voltages, such as 5V and 3.3V, to power different system components. The device also includes various diagnostic features that can be used to monitor the health of the power supply system. It communicates with the microcontroller through a serial interface, such as SPI, allowing for real-time monitoring and control. The device is typically packaged in a small QFN package for surface mounting on printed circuit boards. Proper thermal management is essential to ensure reliable operation, and the datasheet provides guidance on heat sinking requirements. The TLE7738GK2 is a highly integrated and reliable power management solution for automotive and industrial applications. Refer to the Infineon datasheet for detailed specifications, including electrical characteristics, timing diagrams, and package dimensions. The device is also designed to be RoHS compliant.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess