EN
  • EN
  • DE

TLE6716G

Part No TLE6716G
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369737-TLE6716G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE6716G CAD Model

Description

The TLE6716G is a high-precision coreless current sensor IC developed by Infineon Technologies for accurate and non-intrusive current measurement. It utilizes a differential Hall-effect sensing principle, effectively canceling out the effects of external stray magnetic fields. This ensures reliable and precise current readings even in electromagnetically noisy environments. The sensor provides an analog output signal proportional to the current flowing through the integrated conductor.

Applications:

  • Electric vehicle (EV) and hybrid electric vehicle (HEV) motor control
  • Battery management systems (BMS) in automotive and industrial applications
  • Solar inverters and wind turbine systems
  • Industrial motor drives and servo systems
  • Overcurrent protection circuits
  • Power supplies and converters

Features:

  • Coreless current sensing for non-intrusive measurement
  • High accuracy and linearity across a wide temperature range
  • Excellent immunity to external magnetic fields
  • Fast response time for real-time current monitoring
  • Integrated overcurrent detection feature for system protection
  • Analog output signal for easy integration with microcontrollers and other control systems
  • Small footprint package for space-constrained applications

Benefits:

  • Improved system efficiency through accurate current measurement and control
  • Enhanced system safety due to the integrated overcurrent detection
  • Reduced system cost by eliminating the need for external shunt resistors
  • Increased reliability and robustness in harsh operating environments
  • Simplified system design due to the integrated functionality and small size

Additional Details:

The TLE6716G typically operates from a 5V power supply and provides a ratiometric analog output voltage. The current sensing range is dependent on the integrated conductor. The device is designed to withstand high isolation voltages between the primary current conductor and the sensing circuitry. Temperature compensation is integrated to ensure accuracy over a wide temperature range. The overcurrent detection threshold can be adjusted to suit specific application requirements. The TLE6716G is compliant with automotive safety standards and is designed for use in demanding automotive and industrial environments. Comprehensive documentation, including application notes and evaluation boards, are available from Infineon to facilitate the integration of the TLE6716G into various systems. Its high accuracy, robustness, and integrated features make it a valuable component for current sensing in a wide range of applications.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6505 $57.7675
90+ $1.3548 $121.9320
135+ $1.3121 $177.1335
185+ $1.2693 $234.8205
240+ $1.2278 $294.6720
315+ $1.1007 $346.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess