Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 100kHz to 1GHz
RF Type General Purpose
Input Range -34dBm to 14dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 550μA
Case / Package TSOT-23-6
Win Source Part Number 303471-LTC5507ES6#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC5507
Introduction Date June 03, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5507ES6#TRPBF CAD Model

Description

LTC5507ES6#TRPBF - RF Power Detector

The LTC5507ES6#TRPBF is a high-performance RF power detector manufactured by Linear Technology, designed to provide precise and reliable RF power detection over a wide frequency range. This product is particularly suitable for applications such as wireless transceivers, signal strength indication, and automatic gain control systems where accurate power measurements are critical for optimal performance.

Key Features

  • Frequency Range: The LTC5507ES6#TRPBF operates over a broad frequency range from 100kHz to 1GHz, making it versatile for a variety of RF applications.
  • Dynamic Range: It offers an extensive dynamic range of 40dB, which allows it to detect both weak and strong signals with high accuracy.
  • Temperature Compensated: This power detector is temperature compensated, ensuring stable performance over the temperature range of -40°C to 85°C.
  • Low Power Consumption: The device is designed for low power operation, consuming only 1.4mA of supply current, which is beneficial for battery-powered applications.
  • Linear Output: It provides a linear output voltage that is directly proportional to the input power in dBm, simplifying the design of RF power measurement systems.
  • Small Package: The LTC5507ES6#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

  • Wireless Transceivers
  • Signal Strength Indicators
  • Automatic Gain Control (AGC) Systems
  • Power Amplifier Control
  • Portable and Battery-Powered Equipment

With its combination of wide frequency range, high dynamic range, and low power consumption, the LTC5507ES6#TRPBF is a robust and efficient solution for RF power detection in a variety of electronic systems. Its small form factor and ease of integration make it a popular choice among engineers and designers looking to enhance the performance and reliability of their RF applications.

You May Also Be Interested in

MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $32.5609
ECAD model for MADT-011000-TR1000
Analog Devices Inc.
MICROWAVE DETECTOR
Lowest to $112.7893
ECAD model for ADL6010ACPZN
Analog Devices Inc.
100 MHz to 2.7 GHz, 45 dB RF Detector/Controller | IC RF DETECT 100MHZ-2.7GHZ 8MSOP
Lowest to $1.5791
ECAD model for AD8314ARMZ-REEL
Analog Devices Inc.
Lowest to $26.0776
ECAD model for AD8312ACBZ
Maxim Integrated
IC RF-DETECT CTRLR/RF DET 8-UMAX
Lowest to $30.1202
ECAD model for MAX9930EUA+
Maxim Integrated
RF POWER DETECTOR IN UCSP
Lowest to $11.3126
ECAD model for MAX2207EBS-T
Analog Devices Inc.
IC RF DETECT 10MHZ-10GHZ 16CSP / 10 MHz to 10 GHz 67 dB TruPwr Detector
Lowest to $78.7879
ECAD model for ADL5906SCPZN-R7
Analog Devices Inc.
IC RF DETECT 0HZ-3.9GHZ 24QFN
Need more? Email Us
ECAD model for HMC1120LP4E
National Semiconductor (TI)
8 GHz Logarithmic RMS Power Detector with 45 dB Dynamic Range
Lowest to $1.4504
ECAD model for LMH2110TMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9044 $53.4264
14+ $7.3062 $102.2868
22+ $7.0778 $155.7116
30+ $6.8495 $205.4850
38+ $6.6212 $251.6056
51+ $5.9363 $302.7513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,090 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention