EN
  • EN
  • DE

STT2200N16P55XPSA1

Part No STT2200N16P55XPSA1
Manufacturer Infineon Technologies
Catalog SCRs - Single - Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Mfr Infineon Technologies
Package Tray
Mounting Type Chassis Mount
Package / Case Module
Base Product Number STT2200
Other Names INFINFSTT2200N16P55XPSA1,SP001650702,2156-STT2200N16P55XPSA1,STT2200N16P55
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1279058-STT2200N16P55XPSA1
Ultra Librarian 3D Model Ultra Librarian STT2200N16P55XPSA1 CAD Model

Description

The STT2200N16P55XPSA1 is a high-power N-channel IGBT (Insulated Gate Bipolar Transistor) module from Infineon Technologies. This module is designed for demanding applications requiring efficient and reliable high-voltage, high-current switching, such as motor drives, inverters, and power supplies. The IGBT combines the advantages of both MOSFETs and bipolar transistors, offering high input impedance and high current-carrying capability. Its robust design ensures reliable performance even in harsh industrial environments.

Applications

  • Motor Drives: Used in AC and DC motor drives to control motor speed and torque.
  • Inverters: Employed in inverters for converting DC power to AC power in renewable energy systems and uninterruptible power supplies (UPS).
  • Power Supplies: Integrated into power supplies for industrial equipment, providing stable and efficient power conversion.
  • Welding Equipment: Used in welding inverters to control welding current and voltage.
  • Traction Drives: Found in electric vehicle (EV) and hybrid electric vehicle (HEV) traction inverters.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters.

Features

  • High Blocking Voltage: The STT2200N16P55XPSA1 features a high blocking voltage, allowing it to withstand high-voltage transients.
  • Low Saturation Voltage: It exhibits a low saturation voltage, minimizing power losses and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and enabling higher frequency operation.
  • Robust Body Diode: Incorporates a robust body diode for improved performance in inductive load applications.
  • Isolated Baseplate: Features an isolated baseplate for easy mounting and thermal management.
  • Pressfit Pins: Equipped with pressfit pins for reliable and solderless connection to the PCB.

Benefits

  • High Efficiency: Provides high efficiency due to low saturation voltage and fast switching speed.
  • Reliable Performance: Offers reliable performance in harsh industrial environments.
  • Simplified Thermal Management: Isolated baseplate simplifies thermal management and reduces the need for additional insulation.
  • Reduced System Cost: High integration and solderless connection reduce system cost and assembly time.
  • Improved Power Density: Enables higher power density in power electronic systems.
  • Enhanced System Reliability: Robust design and high-quality components enhance overall system reliability.

Additional Details

The STT2200N16P55XPSA1 has a collector-emitter voltage (VCES) rating, continuous collector current (IC), and gate-emitter voltage (VGES) rating. It comes in a module package designed for efficient heat dissipation. The internal structure of the module includes multiple IGBT chips connected in parallel to achieve the desired current rating. Detailed electrical characteristics, switching characteristics, and thermal resistance values are available in the datasheet. Proper gate drive circuitry is essential for optimal performance and protection of the IGBT module. The module is designed to meet industry standards for safety and reliability.

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 160A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 90A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 25A SF1
Need more? Email Us
IXYS
SCR MODULE 1.2KV 180A TO-240AA
Need more? Email Us
IXYS
MOD THYRISTOR DUAL 1200V TO240AA
Lowest to $60.7285
Microsemi Corporation
PWR MOD THYRISTOR 1600V 200V SM4
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 130A D1
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess