EN
  • EN
  • DE

ADG3123BRUZ

Part No ADG3123BRUZ
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description 8-Channel CMOS Logic to High Voltage Level Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 5.5V
Voltage - VCCB 2.3V ~ 5.5V
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Features Over Voltage Protection
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1140166-ADG3123BRUZ
Manufacturer Homepage www.analog.com
Family Name ADG3123
Introduction Date June 10, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3123BRUZ CAD Model

Description

Product Overview: ADG3123BRUZ from Analog Devices Inc.

The ADG3123BRUZ is a high-performance, 8-channel, level translator manufactured by Analog Devices Inc., designed to address the needs of multi-voltage systems by providing seamless voltage level translation between different logic levels. This device is ideal for applications that require interfacing between different domains such as microcontrollers, digital signal processors (DSPs), and other digital logic circuits operating at varying voltage levels.

Key Features

  • Voltage Level Translation: Capable of translating from high to low and low to high signal levels, the ADG3123BRUZ supports bidirectional voltage level translation without the need for a direction control signal, simplifying the design and saving valuable board space.
  • Wide Voltage Range: This device operates with an input voltage range from 1.15V to 5.5V, making it highly versatile and suitable for interfacing between low-voltage and high-voltage logic circuits.
  • High-Speed Operation: The ADG3123BRUZ is designed to support high-speed signal processing with minimal propagation delay, ensuring reliable and fast data transfer between different voltage domains.
  • Low Power Consumption: With its low power consumption, the device contributes to the energy efficiency of the overall system, making it an excellent choice for battery-powered and power-sensitive applications.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which enhances the durability and longevity of the device in harsh electrical environments.

Applications

  • Data Communication Systems
  • Microcontroller/DSP Interface
  • Multivoltage Digital System Integration
  • Automotive Electronics
  • Portable and Battery-Powered Devices

The ADG3123BRUZ is provided in a TSSOP-20 package, offering a compact solution for space-constrained applications. Its robust design and comprehensive features make it an excellent choice for designers seeking reliable level translation in their digital systems. With its compatibility across a wide range of voltages and high-speed performance, the ADG3123BRUZ from Analog Devices Inc. stands out as a versatile and efficient solution for modern electronic designs.

For detailed specifications and application guidance, designers should consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6598 $50.9382
19+ $5.3015 $100.7285
30+ $5.1224 $153.6720
42+ $4.7642 $200.0964
55+ $4.5851 $252.1805
69+ $4.4060 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,496 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess