EN
  • EN
  • DE

ADF4212LBCPZ

Part No ADF4212LBCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock/Frequency Synthesizer (RF/IF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 2.4GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Family Part Number ADF4212
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 709341-ADF4212LBCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4212LBCPZ CAD Model

Description

The ADF4212LBCPZ is a state-of-the-art frequency synthesizer produced by Analog Devices Inc., a leader in the field of high-performance analog technology. This device is designed to deliver precise frequency generation for a wide range of applications, including wireless communications, instrumentation, and aerospace systems.

Key Features

  • Dual Integer-N PLLs: The ADF4212LBCPZ features two independent phase-locked loops (PLLs), allowing for flexible frequency planning and signal generation.
  • High Frequency Range: This synthesizer can generate frequencies up to several GHz, making it suitable for high-frequency applications.
  • Low Phase Noise: With its advanced design, the ADF4212LBCPZ provides low phase noise performance, which is critical for maintaining signal integrity in sensitive communication systems.
  • Programmable Charge Pump: The device includes a programmable charge pump, enabling users to tailor the performance to their specific needs.
  • Serial Interface: It comes with a serial interface for programming, which simplifies the integration into digital systems and allows for easy configuration.
  • Compact LFCSP Package: The ADF4212LBCPZ is offered in a compact, 32-lead LFCSP (Lead Frame Chip Scale Package), which reduces the footprint on the circuit board and is ideal for space-constrained applications.

Applications

The versatility of the ADF4212LBCPZ makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Wireless infrastructure (e.g., base stations, mobile networks)
  • RF instrumentation and test equipment
  • Satellite communication systems
  • PLL-based frequency synthesizers
  • Local Oscillators (LO) for up/down conversion

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF4212LBCPZ is no exception. Customers can expect robust performance and durability from this synthesizer. Additionally, Analog Devices provides comprehensive technical support and documentation, ensuring that designers can maximize the capabilities of the ADF4212LBCPZ in their projects.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6225 $51.7350
15+ $7.0749 $106.1235
22+ $6.8538 $150.7836
31+ $6.6327 $205.6137
39+ $6.4117 $250.0563
53+ $5.7484 $304.6652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 562 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess