EN
  • EN
  • DE

0402HPH-68NXGLW

Part No 0402HPH-68NXGLW
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0402HP Series (1005)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120611-0402HPH-68NXGLW
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0402HPH-68NXGLW CAD Model

Description

The 0402HPH-68NXGLW is a high-performance, high-Q chip inductor manufactured by Coilcraft. It is designed for use in high-frequency applications where low losses and tight tolerances are critical. The inductor's small size and robust construction make it suitable for a wide range of wireless and RF applications.

Applications

  • RF Filters
  • Impedance Matching Networks
  • Wireless Communication Circuits
  • Low Noise Amplifiers (LNAs)
  • Oscillators

Features

  • High Q-Factor
  • Tight Inductance Tolerance
  • Small 0402 Package Size
  • High Self-Resonant Frequency (SRF)
  • RoHS Compliant

Benefits

  • Improved Signal Integrity: The high Q-factor minimizes insertion loss and maximizes signal integrity in high-frequency circuits.
  • Precise Circuit Performance: Tight inductance tolerance ensures accurate and predictable circuit behavior.
  • Compact Design: The small 0402 package allows for high-density board layouts and miniaturization of electronic devices.
  • Enhanced High-Frequency Performance: The high SRF enables the inductor to operate effectively at high frequencies without significant performance degradation.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental regulations and is free from hazardous substances.

Additional Details

The 0402HPH-68NXGLW features an inductance value of 68 nH. The 0402 package measures 0.04 inches by 0.02 inches (1.0 mm x 0.5 mm), making it suitable for space-constrained applications. The wirewound construction provides a high Q-factor, which is essential for minimizing losses in RF circuits. The inductor is designed to maintain its performance characteristics over a wide temperature range. It is commonly used in matching networks, RF filters, and other high-frequency applications where precise inductance and low losses are critical. Detailed specifications, including the Q-factor versus frequency, SRF, DC resistance (DCR), and current handling capability, are available in the Coilcraft datasheet. The inductor is designed for automated assembly processes, facilitating high-volume production. It is crucial to follow the manufacturer's recommendations for soldering and handling to ensure reliable performance and avoid damage to the component. The high SRF allows for the use of this inductor in applications operating at several GHz.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4816 $57.7920
295+ $0.3950 $116.5250
455+ $0.3835 $174.4925
625+ $0.3708 $231.7500
810+ $0.3581 $290.0610
1,080+ $0.3211 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,795 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess