EN
  • EN
  • DE

MSDT200-16

Part No MSDT200-16
Manufacturer Microsemi Corporation
Catalog SCRs - Single - Modules
Description PWR MOD THYRISTOR 1600V 200V SM4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Structure Bridge, 3-Phase - SCRs/Diodes
Number of SCRs, Diodes 1 SCR, 6 Diodes
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 200 A
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1900A @ 50Hz
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case M5 Module
Ultra Librarian 3D Model Ultra Librarian MSDT200-16 CAD Model

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DIODE 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
IXYS
MOD THYRISTOR DUAL 1200V TO240AA
Lowest to $60.7286
IXYS
SCR MODULE 1.2KV 180A TO-240AA
Need more? Email Us
Infineon Technologies
SCR Module 1.2 kV Series Connection - All SCRs Chassis Mount Module
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 40A SF1
Need more? Email Us
Microsemi Corporation
PWR MOD THYRISTOR 1600V 200V SM4
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess