Products specifications

Category Discrete Semiconductor ProductsThyristorsSCRs - Modules
Manufacturer IXYS
Packaging Box
Part Status Active
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 1.2 kV
Current - On State (It (AV)) (Max) 115 A
Current - On State (It (RMS)) (Max) 180 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1700A, 1800A
Current - Hold (Ih) (Max) 200 mA
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case TO-240AA
Base Product Number MCD72
Ultra Librarian 3D Model Ultra Librarian MCD72-12IO1B CAD Model

You May Also Be Interested in

Sensata-Crydom
MODULE SCR/DIODE 90A 480VAC / SCR Module 1.2 kV Series Connection - SCR/Diode Chassis Mount Module
Need more? Email Us
ECAD model for F1892DH1200
Infineon Technologies
SCR MODULE VDRM 1600V 70A
Need more? Email Us
ECAD model for TDB6HK180N16RRBOSA1
Infineon Technologies
LA-T-BOND MODULE / SCR Module 1.6 kV 275 A Series Connection - All SCRs Chassis Mount Module
Need more? Email Us
ECAD model for TT240N16SOFHPSA1
IXYS
MOD THYRISTOR DUAL 1800V TO240AA
Lowest to $117.5871
ECAD model for MCC95-18IO1B
Vishay
MODULE THYRISTOR 95A ADD-A-PAK / SCR Module 1.6 kV 150 A Common Cathode - All SCRs Chassis Mount ADD-A-PAK (3 + 4)
Need more? Email Us
ECAD model for VS-VSKU91/16
IXYS
MOD THYRISTOR DUAL 18KV TO-240
Need more? Email Us
ECAD model for MCMA140P1800TA
IXYS
SCR MODULE 1.2KV 80A TO-240AA
Need more? Email Us
ECAD model for MCC44-12IO1B
IXYS
MOD THYRISTOR DUAL 1200V TO240AA / SCR Module 1.2 kV 180 A Series Connection - All SCRs Chassis Mount TO-240AA
Need more? Email Us
ECAD model for MCC72-12IO1B
Sensata-Crydom
MODULE POWER 50A 600V SCR DIODE / SCR Module 600 V Bridge, Single Phase - SCRs/Diodes (Layout 1) Chassis Mount Module
Lowest to $122.3691
ECAD model for M505012F

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention