EN
  • EN
  • DE

LT6402IUD-6#TRPBF

Part No LT6402IUD-6#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Differential
Applications Driver
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LT6402
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 878899-LT6402IUD-6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6402IUD-6#TRPBF CAD Model

Description

The LT6402IUD-6#TRPBF is a high-performance, low distortion, differential amplifier designed and manufactured by Analog Devices Inc. This component is specifically engineered to address the demanding requirements of communications equipment and signal processing applications.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for a variety of RF and IF signal chains.
  • Low Distortion: It boasts exceptionally low distortion characteristics, ensuring clean signal amplification which is critical for high-fidelity applications.
  • High Linearity: With its high linearity performance, the LT6402IUD-6#TRPBF preserves the integrity of the input signal, minimizing signal degradation.
  • Adjustable Gain: The amplifier gain is externally adjustable, providing flexibility and enabling optimization for specific system requirements.
  • Single-Ended to Differential Conversion: It can convert single-ended input signals to differential outputs, which is beneficial for driving analog-to-digital converters (ADCs).
  • Power Efficiency: The device is designed for low power consumption, which is critical for portable and battery-powered equipment.

Applications

The LT6402IUD-6#TRPBF is versatile and can be used in a wide array of applications including:

  • Wireless and Wired Broadband Communications
  • IF and Baseband Signal Processing
  • Active Filter Blocks
  • Data Acquisition Systems
  • ADC Driver Amplifiers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6402IUD-6#TRPBF is no exception. It is manufactured with the highest standards, ensuring reliability and performance consistency for the most demanding applications. The device is available in a compact QFN package, which is RoHS compliant and suitable for space-constrained designs.

Ordering Information

The part number LT6402IUD-6#TRPBF indicates the product is offered in tape and reel packaging, facilitating automated assembly processes for high-volume production needs. For detailed ordering and shipping information, customers should consult the Analog Devices Inc. website or contact their sales representative.

You May Also Be Interested in

MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess