EN
  • EN
  • DE

SFH450V

Part No SFH450V
Manufacturer Infineon Technologies
Catalog Optical Sensors - Photodiodes
Description HOUSING CONNECTOR DIODE PLASTIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Infineon Technologies
Series *
Package Tube
Product Status Obsolete
Standard Package 125 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 319058-SFH450V
Ultra Librarian 3D Model Ultra Librarian SFH450V CAD Model

Description

The SFH450V is a photodiode designed for optical sensing applications.

  • Series: Infineon Technologies
  • Type: Photodiode
  • Package: Tube
  • Standard Package: 125 pieces
  • ECCN: EAR99
  • Moisture Sensitivity Level: 3 (168 hours)
  • Status: Obsolete
  • REACH Status: Unaffected

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 350 TO 1070 NM / Photodiode 900nm 100ns 60° 3-SMD, No Lead
Lowest to $1.0683
Lite-On Inc.
Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT / PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2610

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess