EN
  • EN
  • DE

PMA7105XUMA1

Part No PMA7105XUMA1
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description IC MCU/TX/ADC/LF RCVR 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 315MHz, 434MHz, 868MHz, 915MHz
Applications Remote Control, Remote Metering
Modulation or Protocol ASK, FSK
Data Rate (Max) 20 kbps
Power - Output 10dBm
Current - Transmitting 17.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 6KB Flash, 12KB ROM, 256 Byte RAM
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 38-TFSOP (0.173", 4.40mm Width)
Win Source Part Number 1089463-PMA7105XUMA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMA7105XUMA1 CAD Model

Description

The Infineon Technologies 1089463-PMA7105XUMA1 is a remote control and remote metering application surface mount data interface with a frequency of 315MHz, 434MHz, 868MHz, and 915MHz.

  • Manufacturer: Infineon Technologies
  • Application: Remote Control and Remote Metering
  • Mounting: Surface Mount
  • Frequency: 315MHz, 434MHz, 868MHz, and 915MHz
  • Memory Size: 6KB Flash, 12KB ROM, and 256 Byte RAM
  • Power Output: 10dBm
  • Data Rate: 20 kbps
  • Modulation/Protocol: ASK and FSK
  • Maximum Current Transmitting: 17.1mA
  • Package: 38-TFSOP (0.173", 4.40mm Width)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess