EN
  • EN
  • DE

LT3518HFE#PBF

Part No LT3518HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 16TSSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.3A (Switch) 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc.
Package Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 30V
Current - Output / Channel 2.3A (Switch)
Frequency 250kHz ~ 2.5MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LT3518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3518HFE#PBF
Standard Package 95
Win Source Part Number 968575-LT3518HFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3518HFE#PBF CAD Model

Description

Product Overview: LT3518HFE#PBF

The LT3518HFE#PBF is a high-performance LED driver integrated circuit (IC) manufactured by Analog Devices Inc., designed to provide a robust and efficient solution for driving LEDs. This IC is particularly well-suited for applications requiring high brightness and precise current control, such as automotive lighting, backlighting for LCD displays, and general-purpose LED illumination.

Key Features

  • Wide Input Voltage Range: The LT3518HFE#PBF operates over a wide input voltage range from 3V to 30V, making it versatile for various power supply conditions and capable of driving a string of LEDs with a series voltage up to 30V.
  • Internal 2.3A Switch: It includes an internal 2.3A, 45V switch that can deliver up to 1.3A of continuous LED current, providing ample power for high-intensity LED applications.
  • Adjustable Frequency: The switching frequency is adjustable between 250kHz and 2.5MHz, allowing designers to optimize efficiency and minimize external component sizes.
  • PWM Dimming: The device supports PWM dimming, which provides precise control over LED brightness with a dimming range of up to 3,000:1.
  • Thermal Protection: Enhanced safety features include thermal shutdown protection, which prevents damage from overheating.

Applications

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • Display Backlighting (LCD, OLED, etc.)
  • General Purpose LED Illumination

Product Specifications

The LT3518HFE#PBF is packaged in a thermally enhanced 16-lead TSSOP package with exposed pad for improved thermal performance. This product is also RoHS compliant and designed to meet the rigorous standards of automotive and industrial applications, ensuring reliability and performance under harsh conditions.

With its high efficiency, wide input voltage range, and comprehensive feature set, the LT3518HFE#PBF from Analog Devices Inc. is an ideal choice for designers looking to implement advanced LED driving solutions in their products.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess