EN
  • EN
  • DE

IRF7493

Part No IRF7493
Manufacturer Infineon Technologies
Catalog FETs - Single
Description HEXFET Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Infineon Technologies
Win Source Part Number 284293-IRF7493
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF7493 CAD Model

Description

The Infineon Technologies 167163 FETs - Single is a discrete semiconductor product with medium popularity.

    You May Also Be Interested in

    Infineon Technologies
    MOSFET N-CH 200V 18A TO262
    Lowest to $4.3636
    Infineon Technologies
    MOSFET N-CH 30V 19A DIRECTFET
    Need more? Email Us
    Infineon Technologies
    MOSFET P-CH 100V 23A TO262
    Lowest to $9.8913
    Rohm Semiconductor
    MOSFET N-CH 45V 2.5A TSMT3
    Lowest to $0.5816
    EPC
    GANFET N-CH 100V 6A DIE OUTLINE
    Lowest to $2.1546
    Torex Semiconductor Ltd
    MOSFET P-CH 30V 200MA SOT23
    Lowest to $0.2181
    Littelfuse Inc.
    MOSFET N-CH 250V 80A TO3P
    Lowest to $27.2727
    IXYS
    MOSFET N-CH 300V 94A TO3P
    Need more? Email Us
    GeneSiC Semiconductor
    SIC MOSFET N-CH 4A TO247-3
    Lowest to $4.1857

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.3914
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    85+ $0.6131 $52.1135
    175+ $0.5743 $100.5025
    275+ $0.5549 $152.5975
    390+ $0.5161 $201.2790
    505+ $0.4967 $250.8335
    630+ $0.4773 $300.6990
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 20,807 pieces
    MOQ: 85 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess