EN
  • EN
  • DE

IRF6626TR1

Part No IRF6626TR1
Manufacturer Infineon Technologies
Catalog FETs - Single
Description RoHS compliant containing no lead or bromide | MOSFET N-CH 30V 16A DIRECTFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Cut Tape (CT)
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 16A, 72A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 5.4mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.35V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 29nC at 4.5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2380pF at 15V
Power Dissipation (Maximum) 2.2W, 42W
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Supplier Device Package DIRECTFET ST
Manufacturer Package DirectFET Isometric ST
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1187144-IRF6626TR1
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF6626TR1 CAD Model

Description

The IRF6626TR1 is a high-performance MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for synchronous rectification in power supplies and DC-DC converters. This device features low on-resistance (RDS(on)) and low gate charge (Qg), which minimize conduction and switching losses, resulting in high efficiency. The IRF6626TR1 is optimized for high-frequency operation and is ideal for applications requiring high power density and low heat dissipation.

Applications:

  • Synchronous rectification in power supplies
  • DC-DC converters
  • Isolated DC-DC converters
  • Motor control
  • Load switches

Features:

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Optimized for high-frequency operation
  • Avalanche rated
  • RoHS compliant
  • Halogen-free

Benefits:

  • High efficiency in power conversion applications
  • Reduced power losses and heat dissipation
  • Improved system performance and reliability
  • Simplified thermal management
  • Compliance with environmental regulations

Additional Details:

The IRF6626TR1 is available in a PowerPak SO-8 package, which offers excellent thermal performance and low parasitic inductance. The device is avalanche rated, providing increased robustness and reliability in demanding applications. The low on-resistance minimizes conduction losses, while the low gate charge reduces switching losses, resulting in high efficiency across a wide range of operating conditions. The IRF6626TR1 is designed to meet the stringent requirements of modern power supply and DC-DC converter designs.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9205 $59.8325
155+ $0.7554 $117.0870
240+ $0.7311 $175.4640
330+ $0.7080 $233.6400
425+ $0.6838 $290.6150
565+ $0.6133 $346.5145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess