EN
  • EN
  • DE

MAX16833CAUE+T

Part No MAX16833CAUE+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 65V
Voltage - Output 6.75V ~ 7.15V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive, Commercial & Industrial Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number MAX16833
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701844-MAX16833CAUE+T
Ultra Librarian 3D Model Ultra Librarian MAX16833CAUE+T CAD Model

Description

Maxim Integrated MAX16833CAUE+T High-Power LED Driver

The MAX16833CAUE+T from Maxim Integrated is a versatile, high-efficiency, high-brightness LED (HB LED) driver designed to cater to a wide range of automotive and industrial lighting applications. This LED driver is particularly well-suited for environments where reliable and consistent performance is critical. The MAX16833CAUE+T is capable of providing a seamless and adjustable current supply to power LEDs, ensuring optimal brightness and longevity of the lighting system.

One of the standout features of the MAX16833CAUE+T is its integrated high-side current-sense amplifier, which simplifies the design process by reducing the number of external components required. This, in turn, helps to save board space and minimize system complexity. The device operates over a wide input voltage range from 5V to 65V, making it highly adaptable to different power supplies and ensuring stable operation even under fluctuating input conditions.

The MAX16833CAUE+T also includes pulse-width modulation (PWM) dimming capabilities, providing designers with the flexibility to adjust the brightness levels of the LEDs to create the desired ambience or to meet energy efficiency requirements. This feature is particularly beneficial in automotive applications where varying light intensity is often necessary, such as in headlights, tail lights, and interior cabin lighting.

Furthermore, the device incorporates comprehensive protection features to safeguard the LED driver against potential damage. These include overvoltage protection, open-circuit detection, and thermal shutdown. Such protections ensure the longevity of the product and maintain the safety of the overall lighting system.

The MAX16833CAUE+T is available in a compact 16-pin TSSOP package with an exposed pad, which aids in heat dissipation and allows for more efficient thermal management. This is crucial for maintaining performance and reliability in high-power LED applications that can generate significant amounts of heat.

In summary, the MAX16833CAUE+T LED driver from Maxim Integrated is a robust, feature-rich solution designed for high-power LED applications. Its broad input voltage range, integrated current-sense amplifier, PWM dimming capability, and comprehensive protection features make it a highly reliable and efficient choice for designers looking to create advanced lighting solutions.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess