The TGA4509 is a Ka-band high power amplifier (HPA) designed for satellite communication and radar applications. This amplifier from TriQuint Semiconductor delivers high output power with excellent power-added efficiency (PAE), enabling efficient and reliable performance in demanding environments. It operates in the frequency range of 27.5 to 31 GHz and is suitable for both pulsed and CW (continuous wave) operation.
Applications
- Satellite communication uplinks
- Radar systems
- Point-to-point microwave links
- Test and measurement equipment
- Military communication systems
Features
- High output power
- Excellent power-added efficiency (PAE)
- Frequency range: 27.5 - 31 GHz
- Internally matched for 50 ohms
- Compact size
- Thermally enhanced package
Benefits
- Increased transmission range due to high output power.
- Reduced power consumption with excellent power-added efficiency, lowering operating costs.
- Simplified system integration with internally matched input and output impedances.
- Compact design suitable for space-constrained applications.
- Improved reliability with a thermally enhanced package for efficient heat dissipation.
Additional Details
The TGA4509 is fabricated using Gallium Nitride (GaN) technology, enabling high power density and efficiency. The amplifier requires a positive drain voltage and gate voltage for proper operation. It is designed to operate in both pulsed and CW modes. Detailed specifications regarding output power, gain, PAE, and bias conditions are available in the product datasheet.