EN
  • EN
  • DE

IRAM256-2067A2

Part No IRAM256-2067A2
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IC MOD PWR HY 600V 20A 29PWRSSIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Infineon Technologies
Series iMOTION™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 20 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 29-PowerSSIP Module, 21 Leads, Formed Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378643-IRAM256-2067A2
Ultra Librarian 3D Model Ultra Librarian IRAM256-2067A2 CAD Model

Description

The Infineon Technologies iMOTION™ 1378643-IRAM256-2067A2 is a power driver module in the category of discrete semiconductor products.

  • Category: Discrete Semiconductor Products
  • Type: IGBT
  • Voltage - Isolation: 2000Vrms
  • Current: 20A
  • Voltage: 600V
  • Package / Case: 29-PowerSSIP Module with 21 Leads and Formed Leads
  • Mounting Type: Through Hole
  • Series: Infineon Technologies iMOTION™
  • Product Status: Obsolete
  • Configuration: 3 Phase
  • Application: Industrial and Automotive Applications

You May Also Be Interested in

Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.6000 $105.6000
2+ $102.3000 $204.6000
3+ $99.0001 $297.0003
4+ $95.7000 $382.8000
5+ $85.8000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess