EN
  • EN
  • DE

SENSORSHLD1-EVK-101

Part No SENSORSHLD1-EVK-101
Manufacturer Rohm Semiconductor
Catalog Evaluation Boards - Expansion Boards
Description SHIELD BOARD MULTI-SENSOR / BDE0600G, BH1745, BM1383GLV, BM1422GMV, BU52014HFV, RPR-0521RS Accelerometer, Barometer, Gyroscope, Light, Magnetometer, Temperature Sensor Arduino Platform Evaluation Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Rohm Semiconductor
Package Bulk
Product Status Obsolete
Platform Arduino
Type Sensor
Function Accelerometer, Barometer, Gyroscope, Light, Magnetometer, Temperature
Utilized IC / Part BDE0600G, BH1745, BM1383GLV, BM1422GMV, BU52014HFV, RPR-0521RS
Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1232544-SENSORSHLD1-EVK-101
Ultra Librarian 3D Model Ultra Librarian SENSORSHLD1-EVK-101 CAD Model

Description

The Rohm Semiconductor SENSORSHLD1-EVK-101 is a development board used for evaluation of expansion boards and daughter cards.

  • Component Type: Sensor
  • Platform: Arduino
  • Sensors: Accelerometer, Barometer, Gyroscope, Light Sensor, Magnetometer, and Temperature Sensor
  • Win Source Part Number: 1232544-SENSORSHLD1-EVK-101
  • Product Status: Obsolete
  • ECCN: EAR99
  • REACH Status: Unaffected

You May Also Be Interested in

Analog Devices Inc.
EVAL-CN0410-ARDZ
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
DEV BOARD TILT CLICK
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
PMOD BRD AMR SENSOR CONDITIONER
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
Adafruit Industries LLC
DS3231 PRECISION RTC FEATHERWING
Need more? Email Us
Analog Devices Inc.
SHIELD BOARD TOXIC GAS DETECTOR
Need more? Email Us
Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess