EN
  • EN
  • DE

PIC24FV08KM101-I/SS

Part No PIC24FV08KM101-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201120-PIC24FV08KM101-I/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC24FV08KM101-I/SS CAD Model

Description

Microchip Technology PIC24FV08KM101-I/SS Microcontroller

The PIC24FV08KM101-I/SS from Microchip Technology is a high-performance 16-bit microcontroller designed for power-efficient applications in the embedded systems market. This microcontroller is part of Microchip's popular PIC24F series, known for their robust architecture, wide range of integrated features, and low power consumption.

Equipped with 8 KB of flash memory and 1 KB of RAM, the PIC24FV08KM101-I/SS provides ample space for application code and data storage. The device operates at a maximum frequency of 32 MHz, delivering the computational power necessary for a variety of tasks while maintaining energy efficiency.

The microcontroller comes in a compact SSOP (Shrink Small Outline Package) with 20 pins, which is ideal for space-constrained applications. Its I/O pins are highly versatile, supporting various communication protocols such as I²C, SPI, and UART, making it easy to interface with other devices and peripherals.

The PIC24FV08KM101-I/SS includes advanced features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing for accurate sensor readings and data acquisition. It also offers a Charge Time Measurement Unit (CTMU) for touch sensing applications, further expanding its potential use cases.

With its built-in Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT), this microcontroller ensures reliable operation through various system conditions, enhancing the stability and safety of the end application. Additionally, the device supports a range of power-saving modes, making it well-suited for battery-powered and portable devices where power management is critical.

The PIC24FV08KM101-I/SS is designed for a wide array of applications, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set, combined with Microchip's commitment to quality and longevity, ensures that this microcontroller is a reliable choice for designers and engineers looking to develop high-performance, energy-efficient products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess